EN
  • EN
  • DE

SN74HC148ANSR

Part No SN74HC148ANSR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC PRIORITY ENCODER 1 X 8:3 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.209", 5.30mm Width)
Case / Package 16-SO
Family Name 74HC148
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74HC148ANSR-ND, 296-SN74HC148ANSRTR, 296-SN74HC148ANSRCT, 296-SN74HC148ANSRDKR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896582-SN74HC148ANSR
Ultra Librarian 3D Model Ultra Librarian SN74HC148ANSR CAD Model

Description

Product Overview: SN74HC148ANSR

The SN74HC148ANSR is a high-performance, 8-line to 3-line priority encoder designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the HC family and is fabricated using the company's advanced CMOS technology, ensuring reliable operation and compatibility with a wide range of applications.

Key Features

  • Encoding Capability: The SN74HC148ANSR can encode eight input lines to three outputs, providing a binary representation of the highest order active input line.
  • Priority Encoding: If two or more inputs are simultaneously active, the device will prioritize the highest numbered input line.
  • Low Power Consumption: Texas Instruments' CMOS technology provides low power dissipation, making it suitable for battery-powered and energy-efficient designs.
  • Wide Operating Voltage Range: The device can operate over a broad voltage range from 2V to 6V, accommodating various logic levels and system requirements.
  • High Current Output Drive: Capable of driving up to 5.2 mA at 5V, the SN74HC148ANSR is suitable for driving input lines on subsequent stages without additional buffering.

Applications

The versatile nature of the SN74HC148ANSR makes it ideal for a multitude of applications, including:

  • Data multiplexing
  • Control system logic
  • Address decoding for memory selection
  • Input signal prioritization for processors

Package and Quality

This priority encoder comes in an SOP (Small Outline Package) with a 16-pin configuration, designated by the 'NSR' suffix, and is provided in tape and reel packaging for automated assembly processes. Texas Instruments ensures the highest quality standards, with rigorous testing and compliance with environmental regulations.

Conclusion

Overall, the SN74HC148ANSR from Texas Instruments is a reliable and efficient solution for designers who require priority encoding in their digital systems. Its low power consumption, wide voltage range, and high current drive capabilities make it a versatile component for a wide range of electronic applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7195 $50.3650
170+ $0.5904 $100.3680
265+ $0.5720 $151.5800
365+ $0.5535 $202.0275
470+ $0.5351 $251.4970
630+ $0.4797 $302.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 855 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess