EN
  • EN
  • DE

SN74HC139QPWRQ1

Part No SN74HC139QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DUAL DECODER/DEMUX 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1099825-SN74HC139QPWRQ1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SN74HC139QPWRQ1 CAD Model

Description

The SN74HC139QPWRQ1 from Texas Instruments is a high-performance, automotive-grade integrated circuit designed specifically for advanced electronic systems within vehicles. This dual 2-line to 4-line decoder/demultiplexer is part of the 74HC series, known for its high-speed CMOS logic. It operates at a voltage range from 2V to 6V, making it compatible with a variety of microcontrollers and digital systems within the automotive voltage domain.

Key Features

  • Dual Decoder/Demultiplexer: The device contains two individual 2-line to 4-line decoders/demultiplexers, providing flexibility and efficiency in application design.
  • Automotive Grade: As a Q1-grade component, it meets stringent automotive industry standards for reliability and performance under harsh conditions.
  • Wide Operating Voltage: With a functional range of 2V to 6V, it is adaptable to various logic levels and supply voltages prevalent in automotive environments.
  • Low Power Consumption: The 74HC logic family is known for its low power consumption, making it suitable for power-sensitive applications.
  • High Noise Immunity: Characteristic of CMOS technology, the device exhibits high noise immunity, essential for the electrically noisy automotive setting.
  • Robust Temperature Range: It operates effectively over a broad temperature range, which is critical for automotive applications that undergo extreme temperature variations.

Applications

The SN74HC139QPWRQ1 is ideal for a range of automotive applications, including but not limited to:

  • Signal routing
  • Function selection
  • Address decoding for memory modules
  • Control systems
  • Navigation systems

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package), the SN74HC139QPWRQ1 is designed for space-saving on printed circuit boards, which is particularly beneficial in the compact environments of modern vehicles. The device is also compliant with RoHS standards, ensuring it meets global environmental and regulatory requirements.

For engineers and designers working in the automotive sector, the SN74HC139QPWRQ1 is a reliable and versatile component that ensures robust performance in critical applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0904 $54.5200
115+ $0.8947 $102.8905
175+ $0.8667 $151.6725
240+ $0.8388 $201.3120
310+ $0.8108 $251.3480
415+ $0.7269 $301.6635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,701 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess