EN
  • EN
  • DE

SN74HC112DT

Part No SN74HC112DT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 16SOIC / Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74HC
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 60 MHz
Max Propagation Delay @ V, Max CL 21ns @ 6V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 4 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number 74HC112
Other Names 296-SN74HC112DTCT,SN74HC112DT,TEXTISSN74HC112DT,SN74HC112DTE4,296-SN74HC112DTDKR,SN74HC112DTE4,2156-SN74HC112DT,SN74HC112DTG4,SN74HC112DTG4,296-SN74HC112DTTR
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258505-SN74HC112DT
Ultra Librarian 3D Model Ultra Librarian SN74HC112DT CAD Model

Description

The SN74HC112DT from Texas Instruments is a high-performance, dual J-K negative-edge-triggered flip-flop integrated circuit designed to operate in a wide range of applications requiring precise timing and control. This device is a member of the 74HC series, which are known for their high-speed CMOS logic family characteristics.

Key Features

  • Logic Type: Dual J-K flip-flop with negative-edge trigger ensures reliable operation and precise control.
  • Operating Voltage: Designed to function within a broad voltage range of 2V to 6V, making it versatile for various logic level requirements.
  • Output Current: Capable of sourcing or sinking up to 8 mA, providing adequate drive capability for most applications.
  • High Noise Immunity: Characteristic of the 74HC family, providing stable performance in noisy environments.
  • Propagation Delay: Fast propagation delay times, typically 13 ns at Vcc = 5V and CL = 15 pF, enabling high-speed operation.
  • Package: Available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.
  • Temperature Range: Operational across a wide temperature range from -40°C to 85°C, suitable for industrial environments.

Applications

The SN74HC112DT is well-suited for a variety of applications where dual flip-flop logic is required. These include:

  • Counters and dividers
  • Control registers
  • Toggle circuits
  • Pulse shaping and timing circuits

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74HC112DT is no exception, with rigorous testing and quality assurance measures in place to ensure consistent performance and durability across all applications.

Ordering Information

To order the SN74HC112DT or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure that the part number is correctly specified to receive the exact component that meets your design requirements.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2963 $50.3710
415+ $0.2432 $100.9280
640+ $0.2356 $150.7840
880+ $0.2280 $200.6400
1,135+ $0.2204 $250.1540
1,520+ $0.1976 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,278 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess