EN
  • EN
  • DE

SN74HC109NSRE4

Part No SN74HC109NSRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 16SO / Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74HC
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 60 MHz
Max Propagation Delay @ V, Max CL 30ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 4 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SO
Package / Case 16-SOIC (0.209", 5.30mm Width)
Base Product Number 74HC109
Other Names 2156-SN74HC109NSRE4,TEXTISSN74HC109NSRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258502-SN74HC109NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74HC109NSRE4 CAD Model

Description

Product Overview: SN74HC109NSRE4

The SN74HC109NSRE4 is a high-performance, dual J-K positive-edge-triggered flip-flop integrated circuit (IC) produced by Texas Instruments (TI). This advanced semiconductor device is designed to operate with a wide range of supply voltages, from 2V to 6V, making it suitable for a variety of digital applications. Each flip-flop has independent J, K, set (SD), clear (CD), and clock (CP) inputs and buffered Q and Q outputs.

The SN74HC109NSRE4 is characterized by its fast switching speeds and low power consumption, which are hallmarks of the HC family of logic ICs. The use of silicon-gate CMOS technology ensures reliable operation and high noise immunity, making this product a robust choice for implementing sequential logic functions in digital systems.

This device is commonly used in applications such as counters, shift registers, control circuits, and other logic-based designs that require the use of flip-flops. Its dual flip-flop configuration allows for compact and efficient designs, reducing the need for multiple ICs and saving valuable board space in complex circuits.

The SN74HC109NSRE4 is available in a 16-pin SOP (Small Outline Package) which is designed for surface mount technology (SMT), providing a compact footprint for densely packed PCBs (Printed Circuit Boards). The operating temperature range of -40°C to 85°C ensures that the device can function reliably in a wide range of environmental conditions.

Key Features:

  • Dual J-K positive-edge-triggered flip-flops
  • Wide operating voltage range (2V to 6V)
  • High noise immunity characteristic of CMOS devices
  • Low power consumption
  • Independent direct set and clear inputs
  • Buffered outputs for improved drive capability
  • Fast switching speeds
  • 16-pin SOP package suitable for SMT
  • Operating temperature range: -40°C to 85°C

With its robust performance and flexible usage, the SN74HC109NSRE4 by Texas Instruments represents a reliable solution for designers who require dependable flip-flops in their digital logic circuits.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3208 $51.3280
380+ $0.2633 $100.0540
590+ $0.2550 $150.4500
815+ $0.2468 $201.1420
1,050+ $0.2386 $250.5300
1,405+ $0.2139 $300.5295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,184 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess