SN74HC08PWRG4 Quad 2-Input AND Gate IC by Texas Instruments
The SN74HC08PWRG4 is a high-performance, quad 2-input AND gate integrated circuit designed and manufactured by Texas Instruments. This logic gate IC is a part of the 74HC series, which is known for its high-speed CMOS technology. The device is tailored for implementation in a wide array of digital applications where gate logic is required.
The SN74HC08PWRG4 offers four independent 2-input AND gates in a single package, making it a space-efficient choice for complex circuit designs. Each gate performs the Boolean function Y = A • B in positive logic, where Y is the output, and A and B are the inputs. This means that the output is high only when both inputs are high, providing essential logic control that can be used in various digital circuits.
This IC comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is suitable for surface-mount technology, ensuring a compact footprint on printed circuit boards (PCBs). The SN74HC08PWRG4 operates over a wide voltage range from 2V to 6V, providing compatibility with TTL (Transistor-Transistor Logic) levels while also offering the benefits of CMOS technology, such as low power consumption and high noise immunity.
Key features of the SN74HC08PWRG4 include:
- Operating Voltage Range: 2V to 6V
- High-Current Outputs: Drive up to 10 LSTTL loads
- Low Power Consumption: 20 µA Max ICC
- High Noise Immunity: NIL = 30%, NIH = 30% of VCC at VCC = 5V
- Low Input Current: 1 µA Max
- Output Drive Capability: 10 LSTTL Loads
- High-Speed Performance: tpd = 8 ns (Typ) at VCC = 5V
- ESD Protection Exceeds JESD 22
With its robust design, the SN74HC08PWRG4 is ideal for interfacing with high-speed CMOS systems and can be used in a variety of applications, including logic gates, computing, data processing, and more. Texas Instruments ensures that this product meets the highest quality and performance standards, making it a reliable choice for both commercial and industrial applications.
The SN74HC08PWRG4 is not only functional but also practical, with its industry-standard packaging allowing for easy integration into existing designs without the need for significant layout changes. Whether you're designing a new system or upgrading an existing one, the SN74HC08PWRG4 provides the performance and reliability you can trust from Texas Instruments.