EN
  • EN
  • DE

SN74HC08IPWRG4Q1

Part No SN74HC08IPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14TSSOP / AND Gate IC 4 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HC
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74HC08
Other Names SN74HC08IPWRG4Q1,296-SN74HC08IPWRG4Q1CT,296-SN74HC08IPWRG4Q1TR,296-SN74HC08IPWRG4Q1DKR,TEXTISSN74HC08IPWRG4Q1,2156-SN74HC08IPWRG4Q1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257499-SN74HC08IPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74HC08IPWRG4Q1 CAD Model

Description

Product Overview: SN74HC08IPWRG4Q1 from Texas Instruments

The SN74HC08IPWRG4Q1 is a high-quality integrated circuit from Texas Instruments, designed to deliver reliable performance for a wide range of applications. This particular product is part of the 74HC series, which is well-known for its high-speed CMOS logic family. The device features quadruple 2-input positive AND gates, which are essential components in digital circuitry for implementing logical conjunctions.

Key Features

  • Logic Type: The device operates as a quadruple 2-input AND gate, providing the logic needed for combining binary signals in digital circuits.
  • Operating Voltage: It has a wide operating voltage range from 2V to 6V, making it versatile for use in various systems with different power requirements.
  • Output Current: The SN74HC08IPWRG4Q1 can drive up to 5.2 mA of current at its outputs, ensuring strong signal transmission to subsequent stages in a circuit.
  • Package: This product comes in a TSSOP-14 (Thin Shrink Small Outline Package) with 14 leads, which is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate over an extended temperature range, making it suitable for automotive and industrial applications that require robust performance under varying conditions.

Quality and Reliability

The SN74HC08IPWRG4Q1 is manufactured to meet the stringent requirements of the automotive industry, reflected in its Q1 suffix. Texas Instruments ensures this product meets high standards for performance and reliability. Additionally, the device is RoHS compliant, adhering to environmental regulations limiting the use of hazardous substances in electronic components.

Applications

This AND gate IC is ideal for various applications, including:

  • Automotive systems
  • Logic function implementation
  • Signal gating
  • Embedded systems
  • Industrial controls

With its robust design and flexible operating characteristics, the SN74HC08IPWRG4Q1 from Texas Instruments is a reliable choice for designers and engineers looking for a high-performance AND gate logic solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess