Product Overview: SN74HC04DTG4
The SN74HC04DTG4 is a high-performance, hex inverter integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This device is part of the 74HC series, known for its high-speed CMOS technology, which combines the speed of NMOS with the low power consumption of CMOS. The SN74HC04DTG4 offers a robust solution for a variety of digital logic inversion applications, making it a staple in electronic systems design.
Key Features
- Logic Type: CMOS
- Number of Circuits: 6 independent inverters
- Supply Voltage Range: 2V to 6V, accommodating a variety of logic levels and making it suitable for interfacing with both TTL and CMOS devices.
- High Output Current: Capable of driving up to 5.2 mA at 5V, allowing for direct drive of LEDs and other low-power devices.
- Propagation Delay Time: Fast switching times with a typical delay of 8ns at 4.5V, enabling high-speed operation for your digital circuits.
- Operating Temperature Range: Designed for industrial applications, it operates between -40°C and 85°C.
- Package / Case: The SN74HC04DTG4 comes in an SOIC-14 package, which is surface-mountable and suitable for automated PCB assembly processes.
Applications
The versatility of the SN74HC04DTG4 makes it suitable for a wide array of applications, including:
- Signal conditioning
- Logic level conversion
- Waveform shaping
- Oscillator circuits
- Pulse generators
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74HC04DTG4 is no exception, and it is manufactured to meet strict industry standards for performance and reliability. Its robust design ensures stable operation even in challenging environmental conditions.
Ordering and Packaging
The SN74HC04DTG4 is available in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process. This packaging method is ideal for high-volume production needs.
With its combination of high-speed performance, low power consumption, and flexibility, the SN74HC04DTG4 from Texas Instruments stands out as a reliable choice for designers seeking a hex inverter solution.