EN
  • EN
  • DE

SN74HC03DG4

Part No SN74HC03DG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND OD 4CH 2-INP 14SOIC / NAND Gate IC 4 Channel Open Drain 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HC
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Open Drain
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low -, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 23ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HC03
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257837-SN74HC03DG4
Ultra Librarian 3D Model Ultra Librarian SN74HC03DG4 CAD Model

Description

The SN74HC03DG4 from Texas Instruments is a high-performance, quad 2-input NAND gate integrated circuit designed to address a wide range of digital logic applications. This device belongs to the 74HC series, which is well-known for its high-speed CMOS technology, providing a perfect balance between speed and power consumption.

Key Features:

  • Logic Type: 2-Input NAND Gate
  • Number of Circuits: 4
  • Output Current: High-performance drive capabilities, with 5.2 mA typical output drive at 5V.
  • Operating Voltage: Wide operating voltage range from 2V to 6V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • Propagation Delay Time: Fast propagation delay, typically 8ns at 5V, ensuring quick response times for critical applications.
  • Temperature Operating Range: Designed to operate over a broad temperature range from -40°C to 85°C, suitable for industrial environments.
  • Package / Case: The device comes in a SOIC-14 package, which is ideal for space-constrained applications.

Applications:

The SN74HC03DG4 is versatile and can be used in a variety of digital systems, such as:

  • Logic gates implementation
  • Signal processing
  • Computer systems
  • Networking equipment
  • Consumer electronics

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74HC03DG4 is no exception. This device is fabricated with high-quality materials and has undergone rigorous testing to ensure its performance and reliability. It is also supported by Texas Instruments' comprehensive technical documentation, making integration into your designs as seamless as possible.

Ordering Information:

The SN74HC03DG4 is available for order in various quantities, depending on your project requirements. Texas Instruments provides detailed ordering and shipping information on their website, including bulk and single-unit pricing options.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess