The SN74HC00DTE4 from Texas Instruments is a high-performance, quadruple 2-input positive-NAND gate integrated circuit. This device is part of the 74HC family, which is well-known for its high-speed CMOS logic. It is designed to operate over a broad voltage range from 2V to 6V and offers a balanced propagation delay and transition times, making it suitable for a wide range of applications in modern electronics.
Key Features
- Logic Type: NAND Gate
- Number of Circuits: 4
- Inputs per Circuit: 2
- Output Current: -8 mA, 8 mA
- Voltage - Supply: 2 V ~ 6 V
- Operating Temperature: -40°C ~ 85°C (TA)
- Mounting Type: Surface Mount
- Package / Case: 14-SOIC
Performance Advantages
The SN74HC00DTE4 is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. Its low power consumption, combined with the high noise immunity of CMOS technology, makes it an ideal choice for use in power-sensitive applications.
Applications
Thanks to its versatile nature, the SN74HC00DTE4 is suited for various applications, including:
- Logic gate functions in computational circuits
- Signal processing
- Function generators
- Control systems
- Communication systems
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the SN74HC00DTE4 is no exception. This device is manufactured using state-of-the-art semiconductor processes, ensuring high durability and performance consistency. It is provided in a 14-SOIC package, which is designed for optimal thermal management and space-saving on printed circuit boards.
Whether you are designing a complex digital system or simply need a reliable logic gate for a basic circuit, the SN74HC00DTE4 from Texas Instruments represents a robust and versatile solution.