EN
  • EN
  • DE

SN74GTLPH16927KR

Part No SN74GTLPH16927KR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 56BGA / Mixed Signal Translator Bidirectional 1 Circuit 18 Channel 56-BGA Microstar Junior (7x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74GTLPH
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 18
Input Signal LVTTL
Output Signal GTLP
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74GTLP
Other Names 296-15557-6R,296-15557-6,296-15557-2,-296-15557-1,-SN74GTLPH16927KRR,296-15557-1,TEXTISSN74GTLPH16927KR,296-15557-2R,2156-SN74GTLPH16927KR-TITR,296-15557-1R,-296-15557-1
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256034-SN74GTLPH16927KR
Ultra Librarian 3D Model Ultra Librarian SN74GTLPH16927KR CAD Model

Description

Product Overview: SN74GTLPH16927KR from Texas Instruments

The SN74GTLPH16927KR is a high-performance, 22-bit universal bus transceiver from Texas Instruments, designed to meet the needs of high-speed bidirectional communication in computing and telecommunication systems. This device is part of the GTLP (Gunning Transceiver Logic Plus) family, offering an optimal solution for bridging the gap between GTL/GTL+ and LVTTL signal levels.

Key Features

  • High Bandwidth Interface: With 22-bits, the SN74GTLPH16927KR can handle wide data paths, making it suitable for data-intensive applications.
  • Flexible Voltage Operation: This transceiver operates at a nominal voltage of 3.3V, with the capability to interface with 5V I/Os, providing a versatile solution for mixed-voltage environments.
  • Low Power Consumption: Designed for power efficiency, the SN74GTLPH16927KR minimizes power consumption, which is critical for high-density systems.
  • High-Speed Data Transfer: It supports fast data transfer rates, ensuring high-speed communication between devices.
  • Bus-Hold Data Inputs: The bus-hold feature on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Flow-Through Architecture: The pinout supports easy PCB layout and reduces signal skew, enhancing signal integrity.

Applications

  • Server and Workstation Backplanes
  • Switches and Routers
  • Data Communication Systems
  • Memory Interfacing
  • Signal Bridging and Level Translation

Quality and Reliability

The SN74GTLPH16927KR is built with Texas Instruments' commitment to quality and reliability. It is available in a 64-pin LFBGA package, which is designed to optimize board space and improve thermal performance. This product is suitable for industrial and commercial temperature ranges, ensuring operation in diverse environments.

Whether you are designing a high-speed communication interface, or need to bridge different logic levels within your system, the SN74GTLPH16927KR offers a robust solution with its combination of performance, power efficiency, and design flexibility.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess