Overview of SN74GTLP22034DGGR
The SN74GTLP22034DGGR is a versatile, high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device falls under the category of logic level translators, which are essential components in systems where signal integration between different voltage domains is required.
Key Features
- Logic Type: GTLP to LVTTL, LVTTL to GTLP Transceiver
- Number of Channels: 8
- Directionality: Bidirectional
- Data Rate: High-speed performance
- Supply Voltage: Operates at 3.3V for GTLP and 2.5V or 3.3V for LVTTL
- Package: 48-TFSOP (0.240", 6.10mm Width)
- Operating Temperature: -40°C to +85°C
Applications
The SN74GTLP22034DGGR is designed for use in various applications where interfacing between different logic levels is required. It is particularly useful in mixed-voltage systems, such as:
- Data communication equipment
- Networking servers and routers
- Telecommunications infrastructure
- Computers and computer peripherals
- Industrial control systems
Performance and Reliability
With its robust performance capabilities, the SN74GTLP22034DGGR ensures reliable data transfer between GTLP and LVTTL interfaces. The device's bidirectional channels allow for seamless communication in either direction, making it a flexible solution for various design requirements. The high-speed data rate support ensures that the device can handle demanding applications that require rapid data transfer without compromising signal integrity.
Design and Integration
The compact 48-TFSOP package of the SN74GTLP22034DGGR makes it suitable for space-constrained applications, while its extended operating temperature range ensures stable operation in harsh environments. Texas Instruments' commitment to quality means that this logic level translator is designed with both performance and longevity in mind, making it a reliable choice for system designers and engineers.
Conclusion
In summary, the SN74GTLP22034DGGR from Texas Instruments is a high-quality, versatile logic level translator that provides reliable interfacing solutions across different voltage domains. Its high-speed performance, bidirectional capabilities, and robust design make it an ideal choice for a wide range of applications in the electronics industry.