Product Overview: SN74GTLP22033ZQLR by Texas Instruments
The SN74GTLP22033ZQLR is a high-performance, 16-bit universal bus transceiver from Texas Instruments, designed to facilitate bidirectional communication between two buses of different voltage levels. This device is part of the GTLP (Gunning Transceiver Logic Plus) family, which is known for its low-voltage, high-speed operation. The SN74GTLP22033ZQLR is particularly suitable for applications that require interfacing between 3.3V and 5V buses, making it an ideal choice for mixed-voltage systems found in telecommunications, computing, and industrial equipment.
Key Features
- Voltage Level Translation: Designed for mixed 3.3V and 5V operation, it translates signals between the A-port (3.3V) and B-port (5V) bidirectionally.
- High-Speed Performance: The GTLP technology ensures fast signal propagation with minimal skew, making it suitable for high-speed data transmission.
- Flow-Through Pinout: Simplifies PCB layout with a flow-through pinout that reduces signal crosstalk and simplifies the board design.
- Low Power Consumption: It offers a power-down mode to minimize power consumption when not in active use.
- Bus-Hold Data Inputs: Eliminates the need for external pull-up or pull-down resistors, as inputs maintain last known state when left floating.
- Robust ESD Protection: Equipped with robust electrostatic discharge (ESD) protection to enhance the durability and longevity of the device.
Applications
The SN74GTLP22033ZQLR is versatile and can be used in a variety of applications, including:
- Server and workstation motherboards
- Data communication equipment
- Networking switches and routers
- Industrial control systems
- Telecommunications infrastructure
Package and Quality
The device is offered in a compact 80-pin BGA (ZQL) package, which allows for a reduced footprint on the PCB. Texas Instruments ensures that the SN74GTLP22033ZQLR meets stringent quality standards, providing reliability and performance that engineers and designers can trust for their critical applications.
With its combination of high-speed data transfer capabilities, voltage level translation, and low-power operation, the SN74GTLP22033ZQLR is an excellent choice for system designers looking to bridge different logic levels while maintaining signal integrity and performance.