EN
  • EN
  • DE

SN74FB2041ARCG3

Part No SN74FB2041ARCG3
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 7-BIT TTL/BTL TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FB
Packaging Tray
Logic Type TTL/BTL Transceiver/Translator
Supply Voltage 4.5 V ~ 5.5 V
Resolution 7
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 52-QFP
Manufacturer Package 52-QFP (10x10)
Win Source Part Number 1254417-SN74FB2041ARCG3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74FB2041
Introduction Date July 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74FB2041ARCG3 CAD Model

Description

The SN74FB2041ARCG3 is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern digital signal processing and data communication. This product is a testament to Texas Instruments' commitment to providing state-of-the-art solutions for the electronics industry.

Key Features

  • High-Speed Data Transfer: The device is capable of facilitating fast data transfer, making it ideal for applications that require rapid data movement such as telecommunications and high-speed computing.
  • Low Power Consumption: It is engineered for efficiency, which translates to lower power consumption, making it suitable for power-sensitive applications.
  • Robust Interface: The SN74FB2041ARCG3 features a robust interface that ensures reliable communication between devices, minimizing the risk of data corruption or loss.
  • Wide Operating Temperature Range: This product is designed to operate effectively over a broad range of temperatures, ensuring performance stability across various environmental conditions.

Applications

The versatility of the SN74FB2041ARCG3 allows it to be used in a wide array of applications, including:

  • Telecommunication Systems
  • Networking Equipment
  • High-Speed Data Acquisition Systems
  • Industrial Control Systems
  • Computer Peripherals

Technical Specifications

Below are some of the technical specifications for the SN74FB2041ARCG3:

  • Package: 64-VQFN (RCG)
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: According to Texas Instruments standard specifications for this type of device.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74FB2041ARCG3 is no exception. Each unit is rigorously tested to ensure it meets the high standards expected by industry professionals.

For detailed information, datasheets, and technical support, customers are encouraged to visit the official Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
MICROSS/On Semiconductor
IC RCVR/DRVR ECL DIFF 5V 8SOIC
Lowest to $11.6418
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.7622
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9714 $68.9142
6+ $18.8484 $113.0904
9+ $18.2594 $164.3346
12+ $17.6704 $212.0448
15+ $17.0813 $256.2195
20+ $15.3143 $306.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess