EN
  • EN
  • DE

SN74FB2033ARCG3

Part No SN74FB2033ARCG3
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REGISTERED TXRX 8BIT 52QFP / TTL/BTL Registered Transceiver IC 52-QFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74FB
Product Status Obsolete
Logic Type TTL/BTL Registered Transceiver
Supply Voltage 4.75V ~ 5.25V
Number of Bits 8
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 52-QFP
Supplier Device Package 52-QFP (10x10)
Base Product Number SN74FB2
Other Names 2156-SN74FB2033ARCG3-TI,TEXTISSN74FB2033ARCG3
Standard Package 96
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256243-SN74FB2033ARCG3
Ultra Librarian 3D Model Ultra Librarian SN74FB2033ARCG3 CAD Model

Description

The SN74FB2033ARCG3 is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the SN74 family, known for its reliability and versatility in various electronic applications.

Key Features

  • Interface Type: The SN74FB2033ARCG3 is equipped with a BiCMOS technology interface, ensuring a seamless connection between CMOS and bipolar transistors to provide a high-speed performance while maintaining low power consumption.
  • Package Type: Housed in a 64-pin RCG (VQFP) package, this product offers a compact footprint that is suitable for space-constrained applications.
  • Operating Temperature: This device can operate efficiently within a temperature range of -40°C to 85°C, making it adaptable to harsh working environments.
  • Supply Voltage: It is designed to work with a supply voltage that typically ranges from 3.135V to 3.465V, providing flexibility in various power supply scenarios.
  • Logic Type: The SN74FB2033ARCG3 utilizes TTL logic, which is known for its fast switching characteristics and high noise immunity.

Applications

The SN74FB2033ARCG3 is suitable for a wide range of applications, including:

  • Telecommunications
  • Data communication equipment
  • Networking hardware
  • High-speed data acquisition systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74FB2033ARCG3 is no exception, with rigorous testing and quality assurance measures in place to ensure that it meets the industry standards for performance and reliability.

Support and Resources

For further information about the SN74FB2033ARCG3, including datasheets, technical documentation, and support resources, customers can visit the Texas Instruments website or contact their support team for personalized assistance.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess