The SN74F86NS from Texas Instruments is a high-performance, quadruple 2-input exclusive-OR gate that belongs to the 74F family of logic gates. This integrated circuit is designed to perform the exclusive-OR function, which is a fundamental component in digital systems used for operations such as parity checking, data comparison, and arithmetic functions.
Key Features
- Logic Type: Exclusive-OR (XOR)
- Number of Circuits: 4
- Inputs per Circuit: 2
- Operating Voltage Range: 4.5V to 5.5V
- High-Speed Performance: Typically 4.5 ns propagation delay time
- Operating Temperature Range: -55°C to 125°C
- Package Type: SOP (Small Outline Package)
- Mounting Type: Surface Mount
- Pin Count: 14
The SN74F86NS is fabricated with advanced silicon-gate technology, which provides the advantage of high speed combined with the low power consumption characteristic of F series devices. The device is specified to operate from -55°C to 125°C, making it suitable for a wide range of applications, including industrial and automotive environments.
Applications
The versatile nature of the SN74F86NS makes it an excellent choice for a variety of digital applications. Its uses include:
- Binary addition systems
- Data processing circuits
- Digital comparison systems
- Error detection and correction circuits
- Signal gating
With its robust design and compatibility with standard TTL logic levels, the SN74F86NS is a reliable component for designers and engineers looking to implement XOR functions in their digital systems. Its small footprint and surface mount package also make it suitable for space-constrained applications.
For detailed specifications, application notes, and additional resources, please visit the Texas Instruments official website or consult the SN74F86NS datasheet.