EN
  • EN
  • DE

SN74F377ADWR

Part No SN74F377ADWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE FLIP-FLOP WITH CLOCK ENABLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74F
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 125MHz
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Current - Output High, Low 1mA, 20mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 72mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1254395-SN74F377ADWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74F377
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74F377ADWR CAD Model

Description

Product Overview: SN74F377ADWR by Texas Instruments

The SN74F377ADWR is a high-performance integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This particular product is a part of the 74F series, which is well-known for its fast speed and reliable performance. The SN74F377ADWR is designed to meet the needs of complex digital systems, providing a robust solution for data storage and signal processing tasks.

Key Features

  • Logic Type: Octal D-Type Flip-Flop
  • Number of Bits per Element: 8
  • Output Type: Tri-State
  • Function: Standard
  • Trigger Type: Positive Edge
  • IC Package Type: SOIC
  • Mounting Type: Surface Mount
  • Package / Case: 20-SOIC (0.295", 7.50mm Width)
  • Operating Temperature: -40°C to +85°C

Product Applications

The SN74F377ADWR is versatile and can be used in a variety of applications. It is particularly useful in environments where high-speed data storage is required. Some common applications include:

  • Temporary storage for digital data
  • Data processing units
  • Communication systems
  • Computers and computer peripherals
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable products. The SN74F377ADWR is no exception, as it is designed to withstand harsh conditions and provide stable performance over a wide range of temperatures. Its robust design ensures that it can be used in industrial and commercial applications with confidence.

Environmental Compliance

The SN74F377ADWR is compliant with various environmental standards, including RoHS (Restriction of Hazardous Substances). This compliance ensures that the product is environmentally friendly and safe for use in electronics that are sold in many regions around the world.

Overall, the SN74F377ADWR from Texas Instruments is a reliable choice for designers and engineers looking for a high-speed, octal D-type flip-flop with tri-state outputs. Its robustness and compliance with environmental standards make it suitable for a wide range of applications in the modern digital landscape.

You May Also Be Interested in

Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess