EN
  • EN
  • DE

PIC18F46J50-I/PT

Part No PIC18F46J50-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 64KB Flash 2.5V/3.3V Automotive 44-Pin TQFP Tray / IC MCU 8BIT 64KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 34
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 3.8K x 8
Supply Voltage - Operating 2.15 V to 3.6 V
Data Converters A/D 13x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 037857-PIC18F46J50-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive
Family Name PIC18F46J50
Introduction Date March 02, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F46J50-I/PT CAD Model

Description

Microchip Technology's PIC18F46J50-I/PT Microcontroller

The PIC18F46J50-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This powerful MCU is built on Microchip's advanced PIC18 architecture and is tailored for a broad range of applications, including industrial control systems, consumer electronics, medical devices, and automotive applications.

Key Features:

  • Core: The device is equipped with a high-performance PIC18 core, offering a maximum CPU speed of 48 MHz. Its enhanced instruction set supports a wide range of operations, which contributes to the efficiency and flexibility of the MCU in complex tasks.
  • Memory: It boasts an ample 64 KB of flash memory, 3936 bytes of RAM, and 1024 bytes of EEPROM, which allows for significant program storage and data handling capabilities, essential for intricate and memory-intensive applications.
  • I/O Ports: The MCU provides 35 programmable I/O pins, giving developers the freedom to interface with a multitude of peripherals and devices, enhancing the adaptability of the end product.
  • USB Connectivity: With a built-in full-speed USB 2.0 module, the PIC18F46J50-I/PT facilitates easy connectivity with computers and other USB devices, making it an ideal choice for USB-based applications.
  • Analog Features: It includes an array of analog features such as a 10-bit, 13-channel Analog-to-Digital Converter (ADC) and two analog comparators, which are crucial for applications requiring precise sensor readings and real-time analog signal monitoring.
  • Timers and Communication: The MCU is equipped with multiple timers, serial communication modules like USART, SPI, and I²C, providing a rich set of options for timing operations and communication with other devices.
  • Power Management: Its power-managing capabilities include power-on reset, brown-out reset, low-power sleep modes, and an ultra-low-power wake-up, which help in developing energy-efficient applications.
  • Packaging: The component is available in a 44-pin TQFP package, which is suitable for space-constrained applications while still offering ample pin access for interfacing.

Overall, the PIC18F46J50-I/PT microcontroller from Microchip Technology is a versatile and powerful solution for designers looking to create sophisticated and reliable systems. Its combination of processing power, memory options, connectivity, and low-power operation make it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1073 $54.9657
20+ $5.0111 $100.2220
31+ $4.8545 $150.4895
43+ $4.6979 $202.0097
56+ $4.5413 $254.3128
74+ $4.0716 $301.2984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,026 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess