EN
  • EN
  • DE

SN74F260D

Part No SN74F260D
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description DUAL 5-INPUT POSITIVE-NOR GATE | IC GATE NOR 2CH 5-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type NOR Gate
Number of Inputs 5
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 6.5mA
Current - Output High, Low 1mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 5.5ns at 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74F260
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1254383-SN74F260D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74F260D CAD Model

Description

SN74F260D Dual 5-Input NOR Gate

The SN74F260D from Texas Instruments is a high-performance, dual 5-input positive-NOR gate designed for use in a wide range of digital applications. This integrated circuit (IC) is part of the SN74F family, known for its fast and energy-efficient operation.

Key Features:

  • Logic Type: The device features two independent 5-input NOR gates, providing a convenient solution for complex logic functions in digital circuits.
  • Package: The SN74F260D comes in a standard SOIC-14 (Small Outline Integrated Circuit) package, which is suitable for surface mount technology (SMT) and is ideal for compact PCB layouts.
  • Operating Voltage: It operates over a broad voltage range of 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) power levels and suitable for interfacing with most 5V logic families.
  • Speed: The device is characterized for operation from 0°C to 70°C, with a typical propagation delay time significantly lower than many other logic gates, ensuring high-speed operation for critical applications.
  • Drive Capability: The SN74F260D is capable of driving up to 10 LS-TTL loads, providing sufficient drive capability for most digital applications.

Applications:

The versatility of the SN74F260D makes it suitable for a variety of digital applications, including:

  • Complex logic circuits
  • Signal gating
  • Function generation
  • Industrial controls
  • Computing systems
  • Networking equipment

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74F260D is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring long-term reliability for systems in which it is deployed.

Ordering Information:

The SN74F260D is available for order through Texas Instruments' website or authorized distributors. For detailed product specifications, technical documents, and ordering information, please refer to the Texas Instruments official product page or contact their support team.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3108 $51.2820
395+ $0.2551 $100.7645
610+ $0.2471 $150.7310
840+ $0.2391 $200.8440
1,085+ $0.2312 $250.8520
1,450+ $0.2072 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,375 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess