EN
  • EN
  • DE

SN74F151BD

Part No SN74F151BD
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 1-OF-8 DATA SELECTORS/MULTIPLEXERS | IC 1-OF-8 DATA SEL/MUX 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 1mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74F151
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1254366-SN74F151BD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74F151BD CAD Model

Description

SN74F151BD Data Selector/Multiplexer by Texas Instruments

The SN74F151BD is a versatile 8-input digital multiplexer from Texas Instruments, designed to select one line of data from up to eight sources. This high-performance integrated circuit is part of the F series, which is known for its fast switching speeds, making it an excellent choice for high-speed data processing and communication systems.

Key Features

  • Multiple Input Options: With its 8-input capability, the SN74F151BD can handle a wide range of data selection requirements, offering flexibility for various applications.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • High-Speed Performance: The F series technology ensures that this multiplexer operates with fast switching times, which is critical for high-speed data processing tasks.
  • Durable Design: Encased in a 16-pin SOIC package, the SN74F151BD offers a robust design that is resistant to physical damage and suitable for surface-mount technology (SMT).
  • Wide Operating Temperature Range: This multiplexer works reliably across a broad temperature range, ensuring stable performance in various environmental conditions.

Applications

The SN74F151BD is ideal for use in a variety of digital systems where data routing and selection are required. Its applications include, but are not limited to:

  • Data processing systems
  • Communication systems
  • Control systems
  • Instrumentation
  • Computer logic systems

Technical Specifications

Below are some of the technical specifications for the SN74F151BD:

  • Logic Type: Multiplexer
  • Number of Circuits: 1
  • Number of Inputs: 8
  • Output Type: Single-Ended
  • Propagation Delay Time: Fast
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: 16-SOIC (0.154", 3.90mm Width)

For engineers and designers looking for a reliable and high-speed data selector/multiplexer, the SN74F151BD from Texas Instruments stands out as a robust and efficient solution that meets a wide range of application requirements.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3586 $50.2040
340+ $0.2943 $100.0620
530+ $0.2851 $151.1030
725+ $0.2759 $200.0275
940+ $0.2667 $250.6980
1,255+ $0.2391 $300.0705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess