EN
  • EN
  • DE

SN74CBTS3384DGVR

Part No SN74CBTS3384DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 5 X 1:1 24TVSOP / Bus Switch 5 x 1:1 24-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTS
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TVSOP
Base Product Number SN74CBT
Other Names 74CBTS3384DGVRE4,296-31762-6,TEXTISSN74CBTS3384DGVR,SN74CBTS3384DGVR,296-31762-2,74CBTS3384DGVRE4,74CBTS3384DGVRG4,74CBTS3384DGVRG4,2156-SN74CBTS3384DGVR-TITR,296-31762-1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256648-SN74CBTS3384DGVR
Ultra Librarian 3D Model Ultra Librarian SN74CBTS3384DGVR CAD Model

Description

Product Overview: SN74CBTS3384DGVR

The SN74CBTS3384DGVR from Texas Instruments is a high-performance, 10-bit FET bus switch that offers low on-state resistance, allowing for minimal signal distortion. This switch is part of the CBTS series, designed to deliver efficient and reliable performance for a wide range of applications, including computing, networking, and telecommunications.

Key Features

  • Low On-State Resistance: The switch features a typical on-state resistance of 5Ω, providing excellent signal integrity with minimal insertion loss.
  • 10-Bit Bus Switch: The device includes a 10-bit switch configuration, enabling the simultaneous switching of multiple signals, which is ideal for bus management and data routing applications.
  • Quick Switching Speed: The SN74CBTS3384DGVR boasts a fast switching speed, ensuring rapid signal transition and reduced latency for high-speed data operations.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, offering compatibility with mixed-voltage systems and protecting against voltage spikes.
  • Low Power Consumption: Designed for energy efficiency, the device operates with minimal power dissipation, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The switch can operate over an extended temperature range, ensuring reliable performance under various environmental conditions.

Applications

With its robust design and versatile features, the SN74CBTS3384DGVR is well-suited for a variety of applications, including:

  • Server and data center infrastructure
  • Networking equipment such as routers and switches
  • Signal gating and bus isolation
  • High-speed data acquisition systems
  • Peripheral connections for computers

Package and Quality

The SN74CBTS3384DGVR is offered in a compact TVSOP (Thin Shrink Small Outline Package) with 24 pins, providing a space-saving solution for high-density circuit designs. Texas Instruments is committed to the highest standards of quality and reliability, ensuring that this product meets the rigorous demands of the industry.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess