EN
  • EN
  • DE

SN74CBTS3306D

Part No SN74CBTS3306D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 8SOIC / Bus Switch 1 x 1:1 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTS
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 74CBTS3306
Other Names SN74CBTS3306DG4,SN74CBTS3306DE4,2156-SN74CBTS3306D,SN74CBTS3306DE4,TEXTISSN74CBTS3306D,SN74CBTS3306DG4
Standard Package 75
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256637-SN74CBTS3306D
Ultra Librarian 3D Model Ultra Librarian SN74CBTS3306D CAD Model

Description

SN74CBTS3306D Dual FET Bus Switch from Texas Instruments

The SN74CBTS3306D is a high-performance CMOS device from Texas Instruments that serves as a dual FET (Field-Effect Transistor) bus switch. This component is designed to provide high-speed switching on data and signal lines in applications where minimal propagation delay and low ON-state resistance are crucial. It is particularly useful in systems that require efficient power management and signal routing.

Key Features

  • Low ON-State Resistance: The SN74CBTS3306D boasts a low ON-state resistance, typically around 5 ohms, which helps in reducing power loss and improving efficiency in signal routing.
  • 5-V Tolerant Input: The device can handle 5-V tolerant inputs, making it compatible with a variety of logic levels and ensuring flexibility in mixed-voltage systems.
  • Low Power Consumption: Designed for energy-sensitive applications, the SN74CBTS3306D consumes very low power, which is essential for battery-operated and power-conscious designs.
  • High-Speed Switching: With its quick switching capabilities, this bus switch is ideal for applications that require fast data transfer and minimal signal delay.
  • Bidirectional Data Flow: The dual FET design allows for bidirectional data flow, adding versatility to its application in digital systems.

Applications

The SN74CBTS3306D is suited for a wide array of applications, including but not limited to:

  • Server and Networking Equipment
  • Telecommunications Infrastructure
  • Signal Gating
  • Data Acquisition Systems
  • Power Management Circuits
  • Portable Electronics

Product Specifications

The device comes in an SOIC package, which is a small outline integrated circuit package that is easy to handle and suitable for compact PCB layouts. The SN74CBTS3306D operates over a broad temperature range, ensuring reliability and performance even under varying environmental conditions. It is also compliant with the RoHS (Restriction of Hazardous Substances) directive, making it an environmentally friendly choice for electronic designs.

With its combination of low ON-state resistance, high-speed operation, and 5-V tolerant inputs, the SN74CBTS3306D from Texas Instruments is an excellent choice for designers looking to optimize their digital switching applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3765 $50.8275
325+ $0.3090 $100.4250
505+ $0.2993 $151.1465
695+ $0.2897 $201.3415
895+ $0.2800 $250.6000
1,200+ $0.2510 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,738 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess