EN
  • EN
  • DE

CD74HCT253M96

Part No CD74HCT253M96
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2 X 4:1 16SOIC / Multiplexer 2 x 4:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HCT
Package Tape & Reel
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HCT253
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CD74HCT253M96-ND,CD74HCT253M96E4,CD74HCT253M96G4-ND,296-CD74HCT253M96TR,TEXTISCD74HCT253M96,CD74HCT253M96G4,296-CD74HCT253M96CT,296-CD74HCT253M96DKR,2156-CD74HCT253M96,CD74HCT253M96E4-ND
Standard Package 2,500
Win Source Part Number 1051632-CD74HCT253M96
Ultra Librarian 3D Model Ultra Librarian CD74HCT253M96 CAD Model

Description

Product Overview: CD74HCT253M96 Logic Multiplexer from Texas Instruments

The CD74HCT253M96 is a high-performance, CMOS logic dual 4-input multiplexer with 3-state outputs from Texas Instruments, designed to operate in a wide voltage range from 4.5V to 5.5V. This integrated circuit (IC) is part of the HCT family, which means it is compatible with TTL logic levels, allowing it to be used in mixed-logic voltage systems and ensuring easy integration with older logic families.

With its dual 4-input multiplexer configuration, the CD74HCT253M96 allows for the selection of one out of four data sources for each multiplexer by using common select inputs. It is an efficient solution for data routing applications, providing high-speed data flow control with a typical propagation delay time of only 13 ns. This makes it an excellent choice for high-speed digital systems where performance and reliability are critical.

The multiplexer also features 3-state outputs, which can be placed in a high-impedance state, effectively disconnecting the output from the circuit. This is particularly useful for creating bus-oriented designs, as multiple outputs can be connected to a common bus without interference, allowing for more complex data sharing and routing configurations.

The CD74HCT253M96 is offered in an industry-standard SOIC-16 package, ensuring compatibility with standard surface-mount technology (SMT) processes. This makes it suitable for use in a variety of applications, including telecommunications, computing systems, instrumentation, and control systems. Its robustness is also reflected in its wide operating temperature range, from -55°C to 125°C, making it reliable for use in harsh environments.

Overall, the CD74HCT253M96 from Texas Instruments is a versatile and reliable component for designers looking to implement efficient data routing and selection in their digital systems. Its compatibility with TTL logic levels, high-speed performance, and 3-state outputs make it a valuable addition to any electronic project requiring a flexible and high-performance multiplexing solution.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess