EN
  • EN
  • DE

SN74CBTR16861DGGR

Part No SN74CBTR16861DGGR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 20-BIT FET BUS SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBTR
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 1254346-SN74CBTR16861DGGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBTR16861
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian SN74CBTR16861DGGR CAD Model

Description

SN74CBTR16861DGGR by Texas Instruments

The SN74CBTR16861DGGR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This particular product is a 20-bit FET bus switch, which is part of TI's SN74 series, known for their reliability and versatility in a variety of electronic applications.

The device provides 20 bits of high-speed bus switching with low on-state resistance of the switch, allowing for minimal signal distortion. The SN74CBTR16861DGGR operates as a 10-bit bus switch when in the 5-bit mode or as a 20-bit bus switch when in the 10-bit mode, providing flexibility for different bus configurations.

Constructed with a bi-directional switch design, this IC allows signals to flow in both directions, making it suitable for multiplexing and demultiplexing applications. The switch is controlled by an active-low enable (OE) input, which when asserted low, turns on the switch to connect the A ports to the B ports, and when high, disconnects the connection between A and B ports, effectively isolating the buses.

The SN74CBTR16861DGGR operates over a wide voltage range of 4.5V to 5.5V, which makes it compatible with TTL logic levels, ensuring easy integration into 5V systems. This feature is particularly beneficial for interfacing with legacy systems that operate at higher voltages.

Available in a 56-pin TSSOP (DGGR) package, the SN74CBTR16861DGGR is designed for space-saving on PCBs, and its small form factor is ideal for compact electronic designs. The device also features low power consumption, which is critical for portable and battery-powered applications where power efficiency is paramount.

Additionally, the SN74CBTR16861DGGR is characterized for operation from -40°C to 85°C, making it suitable for industrial applications where robust performance is required under varying temperature conditions.

In summary, the SN74CBTR16861DGGR is a versatile, high-speed FET bus switch that offers excellent signal integrity, low power dissipation, and the reliability expected from Texas Instruments. Its wide operating voltage range and temperature resilience make it an excellent choice for a broad array of applications, including computing, networking, and telecommunications systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess