EN
  • EN
  • DE

SN74CBTLV3857DWE4

Part No SN74CBTLV3857DWE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24SOIC / Bus Switch 10 x 1:1 24-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTLV
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74CBT
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256657-SN74CBTLV3857DWE4
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3857DWE4 CAD Model

Description

The SN74CBTLV3857DWE4 from Texas Instruments is a high-performance, low-voltage 10-bit FET bus switch designed with the modern electronic engineer's needs in mind. This switch is part of the CBTLV (Controlled-Bit Low Voltage) series, which is renowned for its low-power consumption and high-speed operation.

Key Features:

  • Low Voltage Operation: The device operates at a nominal voltage of 3.3V, making it suitable for interfacing with low-voltage logic without the need for level shifting.
  • High Bandwidth: With a bandwidth of up to 240 MHz, it can easily support high-speed data transfer, making it ideal for data-intensive applications.
  • Low On-State Resistance: The switch features a low on-state resistance (typically 5 ohms), which minimizes signal distortion and allows for more efficient signal transmission.
  • Quick Switching: Fast switch times of 0.25 ns (max) for turn-on and 0.15 ns (max) for turn-off ensure minimal delay in signal propagation.
  • 10-Bit Bus Switch: The device provides a 10-bit switch configuration, allowing for multiple lines of data to be switched simultaneously.
  • Flow-Through Pinout: The flow-through architecture simplifies PCB layout by placing the inputs and outputs next to each other, reducing signal skew and crosstalk.

Applications:

  • Memory Interfacing
  • Signal Gating
  • Data Switching
  • Bus Isolation
  • Peripheral Switching

The SN74CBTLV3857DWE4 is available in a wide-body SOIC-24 (DWE) package, offering a compact footprint while ensuring reliable connectivity. Its design is optimized for 5-V tolerant I/Os, which allows for direct interfacing with TTL levels, further enhancing its application versatility.

Whether it's for high-speed data routing, bus isolation, or signal gating, the SN74CBTLV3857DWE4 is an excellent choice for designers looking to improve performance while maintaining low power consumption in their digital systems.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess