EN
  • EN
  • DE

SML4743AHE3_A/H

Part No SML4743AHE3_A/H
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description DIODE ZENER 13V 1W DO214AC / Zener Diode 13 V 1 W ±5% Surface Mount DO-214AC (SMA)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Vishay General Semiconductor - Diodes Division
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 9.9 V
Temperature Range - Operating 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SML4743
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0050
Other Names 112-SML4743AHE3_A/HTR,112-SML4743AHE3_A/HDKR,SML4743AHE3_A/H-ND,112-SML4743AHE3_A/HCT
Standard Package 1,800
Win Source Part Number 1094454-SML4743AHE3_A/H
Ultra Librarian 3D Model Ultra Librarian SML4743AHE3_A/H CAD Model

Description

The SML4743AHE3_A/H is a surface-mount Zener diode manufactured by Vishay. Zener diodes are used to regulate voltage in circuits, providing a stable voltage output and protecting sensitive components from overvoltage conditions. This particular model likely offers a combination of performance characteristics that make it suitable for a variety of applications.

Applications

  • Voltage Regulation: Used in power supplies and other electronic circuits to maintain a stable voltage level.
  • Overvoltage Protection: Provides protection against voltage surges and transients, safeguarding sensitive components.
  • Voltage Clipping: Limits voltage spikes to a safe level, preventing damage to downstream circuitry.
  • Reference Voltage: Used as a reference voltage source in various electronic circuits and systems.
  • Signal Conditioning: Can be used for signal shaping and conditioning applications.

Features

  • Zener Voltage: The SML4743AHE3_A/H features a Zener voltage of approximately 13V. However, the exact voltage and tolerance should be verified using the official datasheet.
  • Surface Mount Device (SMD): Designed for automated assembly using surface mount technology, which reduces manufacturing costs and improves reliability.
  • Low Leakage Current: Minimizes current leakage when the diode is not in the breakdown region, ensuring efficient operation.
  • High Surge Capability: Designed to withstand transient voltage surges, providing robust protection against overvoltage events.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.
  • Halogen-Free: Does not contain halogenated materials, further contributing to environmental responsibility.

Benefits

  • Precise Voltage Regulation: Provides a stable and consistent voltage output, ensuring reliable circuit performance.
  • Effective Overvoltage Protection: Protects sensitive components from damage caused by voltage surges and transients.
  • Simplified Assembly: The surface mount design simplifies the assembly process, reducing manufacturing time and costs.
  • Environmentally Friendly: RoHS compliant and halogen-free, minimizing environmental impact.
  • Reliable Performance: Provides consistent and reliable performance in a variety of applications.

The SML4743AHE3_A/H Zener diode from Vishay is a reliable and efficient component for voltage regulation and overvoltage protection applications. Its surface mount design, RoHS compliance, and high surge capability make it a popular choice for engineers designing power supplies, voltage regulators, and other electronic circuits. Always refer to the manufacturer's datasheet for detailed specifications, including Zener voltage tolerance, power dissipation, and operating temperature range, to ensure optimal performance in your specific application.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess