EN
  • EN
  • DE

SN74CBTLV3383DW

Part No SN74CBTLV3383DW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS FET EXCHG SW 5X2:2 24SOIC / Bus FET Exchange Switch 5 x 2:2 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTLV
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74CBTLV3383
Other Names TEXTISSN74CBTLV3383DW,296-1545-5,296-1545,SN74CBTLV3383DWG4,SN74CBTLV3383DWG4,2156-SN74CBTLV3383DW
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256662-SN74CBTLV3383DW
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3383DW CAD Model

Description

The SN74CBTLV3383DW from Texas Instruments is a high-performance, 10-bit (1-of-3) FET multiplexer and demultiplexer designed for 2.3-V to 3.6-V VCC operation. This device belongs to the family of low-voltage, high-bandwidth switches utilizing a 5-ohm switch connection between two ports. Its low on-state resistance allows for minimal propagation delay and supports bidirectional data flow with near-zero delay.

Key Features

  • 10-Bit 1-of-3 Multiplexer/Demultiplexer
  • Low On-State Resistance (5 Ω typical)
  • Low Crosstalk Between Switches
  • Isolation Under Power-Off Conditions
  • Low Power Consumption (ICC = 0.2 μA Max)
  • ±24-mA Output Current
  • 5-V Tolerant I/O Ports
  • Latch-Up Performance Exceeds 100 mA Per JESD 78, Class II

Applications

  • Signal Gating
  • Data Multiplexing
  • Signal Routing
  • Bus Isolation
  • Backplane Switching

The SN74CBTLV3383DW is ideal for various applications where signal integrity is critical. It can be used in signal gating, data multiplexing, signal routing, bus isolation, and backplane switching. The device's low crosstalk between switches ensures that signals are cleanly and accurately passed from one port to another, making it suitable for high-speed data transmission environments.

With its wide operating voltage range and low power consumption, the SN74CBTLV3383DW is designed to meet the requirements of power-sensitive applications. The device also features isolation under power-off conditions, which prevents unwanted signal propagation and conserves power when not in use.

Furthermore, the 5-V tolerant I/O ports allow the SN74CBTLV3383DW to interface with 5-V logic signals, providing a degree of flexibility for systems that mix different voltage domains. Its robust latch-up performance makes it a reliable choice for demanding electronic systems.

Encased in a 24-pin SOIC package, the SN74CBTLV3383DW offers a compact solution that is both versatile and efficient for modern digital signal routing requirements.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess