EN
  • EN
  • DE

SN74CBTLV3257PWG4

Part No SN74CBTLV3257PWG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 4 X 1:2 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTLV
Package Tube
Type Multiplexer/Demultiplexer
Independent Circuits 4
Current - Output High, Low -
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74CBTLV3257
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371243-SN74CBTLV3257PWG4
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3257PWG4 CAD Model

Description

Product Overview: SN74CBTLV3257PWG4 from Texas Instruments

The SN74CBTLV3257PWG4 is a high-performance, low-voltage 4-bit 1-of-2 FET multiplexer/demultiplexer from Texas Instruments. This device is designed to provide efficient data path management in applications that require routing of high-speed signals. It is part of the CBTLV (Low-Voltage) series, offering a significant reduction in power consumption without sacrificing speed and performance.

Key Features

  • Low Voltage Operation: The SN74CBTLV3257PWG4 operates at a voltage range of 2.3V to 3.6V, making it suitable for battery-powered and portable devices where power efficiency is critical.
  • High Bandwidth: With a bandwidth of over 250 MHz, this multiplexer/demultiplexer can handle high-speed data transmission, making it ideal for telecommunications, computing, and networking applications.
  • Bi-Directional Switching: The device supports bi-directional data flow and can be used as either a multiplexer or a demultiplexer, providing flexibility in signal routing.
  • Low On-State Resistance: The low on-state resistance (Ron) of the switch ensures minimal signal distortion and attenuation, preserving signal integrity.
  • Low Crosstalk: The SN74CBTLV3257PWG4 is designed to minimize crosstalk between channels, which is crucial for maintaining the quality of high-speed signals.
  • Multiple Package Options: Available in a TSSOP package, the device offers a compact footprint for space-constrained applications.

Applications

The SN74CBTLV3257PWG4 is versatile and can be used in a wide range of applications, including:

  • Signal routing in servers and routers
  • Switching data lines in networking equipment
  • Interface bridging in telecommunications infrastructure
  • Bus isolation and switching in computing platforms

Quality and Reliability

As with all Texas Instruments products, the SN74CBTLV3257PWG4 is manufactured to the highest quality standards. It is designed for robust performance in demanding environments and has been rigorously tested for reliability and durability. Customers can trust this device for critical applications where consistent operation is essential.

For detailed specifications, application notes, and support documentation, please visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3821 $51.5835
280+ $0.3579 $100.2120
435+ $0.3458 $150.4230
625+ $0.3216 $201.0000
810+ $0.3095 $250.6950
1,010+ $0.2975 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 415,800 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess