EN
  • EN
  • DE

SN74CBTLV3245ADBQ

Part No SN74CBTLV3245ADBQ
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE OCTAL FET BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254328-SN74CBTLV3245ADBQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3245ADBQ CAD Model

Description

SN74CBTLV3245ADBQ: Low-Voltage Octal FET Bus Switch from Texas Instruments

The SN74CBTLV3245ADBQ is a high-performance, low-voltage octal FET bus switch designed by Texas Instruments to provide superior signal management for a variety of applications. This integrated circuit is crafted to operate with a 2.3-V to 3.6-V VCC supply, making it an ideal choice for interfacing with modern low-voltage logic without the need for external level shifters.

At the core of the SN74CBTLV3245ADBQ's functionality is its ability to switch eight bidirectional I/Os (Input/Output) that can be used to connect or isolate signal paths efficiently. This is particularly useful in applications where minimal propagation delay and low ON-state resistance are crucial, such as data bus switching, signal gating, and multiplexing.

The device features a bus-hold data inputs feature, which eliminates the need for external pull-up or pull-down resistors, thereby simplifying the circuit design and reducing board space. This feature helps maintain the last known state of the data line when it is not being driven actively.

Key specifications of the SN74CBTLV3245ADBQ include:

  • 5-Ω switch connection between two ports
  • Minimal propagation delay through the switch
  • Low power consumption, with an ICC of only 10 µA maximum
  • Latch-up performance exceeds 100 mA per JESD 78, Class II
  • ESD protection exceeds JESD 22

Designed with a wide operating temperature range, the SN74CBTLV3245ADBQ is reliable in diverse environments, making it suitable for industrial, automotive, and consumer electronics applications. The DBQ suffix indicates a small-outline package (SSOP) that is both space-saving and conducive to efficient PCB layout.

For designers and engineers looking to incorporate a high-quality bus switch into their systems, the SN74CBTLV3245ADBQ from Texas Instruments offers a combination of performance, power efficiency, and design flexibility that can enhance the functionality and reliability of their electronic products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4045 $50.5625
305+ $0.3319 $101.2295
470+ $0.3215 $151.1050
645+ $0.3112 $200.7240
835+ $0.3008 $251.1680
1,115+ $0.2697 $300.7155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess