EN
  • EN
  • DE

SN74CBTLV3126D

Part No SN74CBTLV3126D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 14SOIC / Bus Switch 1 x 1:1 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTLV
Package Tube
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74CBTLV3126
Other Names 2156-SN74CBTLV3126D,SN74CBTLV3126DG4,SN74CBTLV3126D,296-33881-5,SN74CBTLV3126DE4,SN74CBTLV3126DG4,TEXTISSN74CBTLV3126D,SN74CBTLV3126DE4
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256654-SN74CBTLV3126D
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3126D CAD Model

Description

Product Overview: SN74CBTLV3126D from Texas Instruments

The SN74CBTLV3126D is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is a quadruple FET bus switch from the CBTLV (Low-Voltage BiCMOS) family, offering a set of features that make it ideal for applications that require efficient, low-voltage signal switching.

Key Features

  • Low-Voltage Operation: The SN74CBTLV3126D operates at a low voltage range of 2.3V to 3.6V, making it suitable for battery-operated and portable devices where power efficiency is critical.
  • High-Speed Switching: With its quick switching capabilities, this device is perfect for high-speed data transmission and is capable of handling frequencies that are essential for modern digital communication standards.
  • Low On-State Resistance: The switch features a low on-state resistance (ron) characteristic, which minimizes signal distortion and ensures better signal integrity.
  • 4-Bit Bus Switch: The device comprises four independent bidirectional switches, providing flexibility in connecting and disconnecting parts of a bus or various signal lines.
  • 5-Ω Switch Connection: The low resistance of the switch connection between two ports ensures minimal signal loss and heat generation.

Applications

The SN74CBTLV3126D is versatile and can be used in a variety of applications, including but not limited to:

  • Signal gating
  • Data switching in servers and networking equipment
  • Bus isolation and multiplexing
  • Hot-swappable and hot-dockable hardware configurations
  • Peripheral sharing

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74CBTLV3126D is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliable performance in a wide range of environmental conditions.

In summary, the SN74CBTLV3126D from Texas Instruments is a high-quality, efficient, and versatile bus switch that can be employed in various electronic designs to enhance performance, reduce power consumption, and maintain signal integrity.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5639 $50.7510
220+ $0.4627 $101.7940
335+ $0.4483 $150.1805
465+ $0.4338 $201.7170
600+ $0.4194 $251.6400
800+ $0.3760 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,260 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess