EN
  • EN
  • DE

SN74CBTLV3125NSR

Part No SN74CBTLV3125NSR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 14SOP / Bus Switch 1 x 1:1 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTLV
Product Status Obsolete
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SO
Base Product Number SN74CBT
Other Names 2156-SN74CBTLV3125NSR-TITR,TEXTISSN74CBTLV3125NSR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256663-SN74CBTLV3125NSR
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3125NSR CAD Model

Description

Product Overview: SN74CBTLV3125NSR

The SN74CBTLV3125NSR is a high-performance, quadruple FET bus switch from Texas Instruments, designed to deliver efficient, low-power signal switching for a variety of applications. This component is part of the CBTLV (Low-Voltage BiCMOS Technology) series, which is known for its low-voltage operation and bidirectional data flow capability.

Key Features

  • Low Voltage Operation: The device operates at a nominal voltage of 3.3V, making it suitable for interfacing with low-voltage logic without the need for level translation.
  • Low On-State Resistance: The switch provides a low on-state resistance of typically 5 ohms, ensuring minimal signal distortion and power loss.
  • High Bandwidth: With a bandwidth of up to 250 MHz, the SN74CBTLV3125NSR is capable of handling high-speed data transmission with ease.
  • 4-Bit Bus Switch: The device features a 4-bit switch configuration, allowing for simultaneous switching of multiple data or signal lines.
  • 5-V Tolerant Inputs and Outputs: Inputs and outputs can tolerate up to 5V, providing additional flexibility in mixed-voltage environments.
  • Low Power Consumption: The switch is optimized for low power consumption, which is critical for battery-powered and energy-sensitive applications.

Applications

The SN74CBTLV3125NSR is ideal for a wide range of applications, including but not limited to: signal gating, data switching, communication systems, networking equipment, and peripheral sharing. Its high-speed performance and low-power characteristics make it a preferred choice for designers looking to optimize the efficiency and reliability of their systems.

Packaging and Quality

Packaged in a compact NSOIC-14 package, the SN74CBTLV3125NSR offers a space-saving solution for PCB designs. Texas Instruments ensures high-quality standards, providing reliability and performance that engineers can trust for their critical applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess