EN
  • EN
  • DE

SN74CBTD3384DW

Part No SN74CBTD3384DW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10-BIT FET BUS SWITCHES WITH LEVEL SHIFTING | IC 10-BIT FET BUS SW 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number 74CBTD3384
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1254306-SN74CBTD3384DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTD3384DW CAD Model

Description

Product Overview: SN74CBTD3384DW

The SN74CBTD3384DW from Texas Instruments is a high-performance, 10-bit FET bus switch designed to provide efficient data path management in various applications. This integrated circuit operates as a 10-bit bus switch that can be controlled by the output-enable (OE) input, which when active, connects the A and B ports, enabling bidirectional data flow with low on-state resistance.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance of the switch, which minimizes the propagation delay and supports efficient data transfer.
  • 5-Ω Switch Connection Between Two Ports: The low-impedance connection ensures minimal signal distortion and high signal integrity.
  • Minimal Propagation Delay: Fast switching speeds result in reduced delay times, enhancing overall system performance.
  • Low Power Consumption: Designed for power-sensitive applications, the SN74CBTD3384DW consumes minimal power, reducing the overall energy footprint of the system.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from 4.5 V to 5.5 V, making it versatile for different power environments.
  • Latch-Up Performance Exceeds 250 mA Per JESD 17: This feature ensures robust operation and protection against latch-up conditions.

Applications

The SN74CBTD3384DW is ideal for a variety of applications where efficient data switching is crucial. These include:

  • Bus isolation
  • Signal gating
  • Backplane switching
  • Data acquisition systems
  • Telecommunications

Package and Quality

Encased in a 24-pin SOIC package, the SN74CBTD3384DW ensures a compact footprint on PCBs, allowing for high-density mounting in space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, with rigorous testing and quality assurance measures in place to deliver reliable performance.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0700 $51.7500
59+ $1.6985 $100.2115
92+ $1.6454 $151.3768
126+ $1.5924 $200.6424
163+ $1.5393 $250.9059
218+ $1.3800 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 587 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess