EN
  • EN
  • DE

SN74CBTD1G384DCKT

Part No SN74CBTD1G384DCKT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SWITCH BUS FET SGL SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1099733-SN74CBTD1G384DCKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBTD1G384DCKT CAD Model

Description

Product Overview: SN74CBTD1G384DCKT by Texas Instruments

The SN74CBTD1G384DCKT is a high-performance, single-bit FET bus switch from Texas Instruments, designed to provide excellent signal switching with minimal propagation delay. This component is part of the SN74 series, which is renowned for its reliability and versatility in a wide array of electronic applications. The device is housed in a compact SC70 package, making it suitable for space-constrained applications.

Key Features:

  • Low On-State Resistance: The SN74CBTD1G384DCKT boasts a low on-state resistance, typically around 5 ohms, which ensures minimal signal distortion and power loss during operation.
  • 5-V Tolerant Input: It can handle 5-V tolerant inputs, allowing it to be used in mixed-voltage environments and providing greater design flexibility.
  • Low Power Consumption: With its low power consumption, this switch is ideal for battery-powered and energy-efficient applications.
  • High-Speed Switching: The device is capable of high-speed switching, which is essential for applications requiring fast signal routing and bandwidth.
  • Bidirectional Signal Flow: The switch supports bidirectional signal flow, making it versatile for various data bus management tasks.

Applications:

The SN74CBTD1G384DCKT is suitable for a broad range of applications, including but not limited to:

  • Signal gating
  • Bus isolation
  • Backplane routing
  • Data line switching
  • Peripheral sharing

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74CBTD1G384DCKT is no exception. It is built to meet high standards, ensuring reliability and performance in even the most demanding conditions. Whether used in commercial, industrial, or automotive applications, this bus switch is designed to deliver consistent, long-term operation.

For detailed specifications, application notes, and design resources, developers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7785 $50.6025
160+ $0.6388 $102.2080
245+ $0.6188 $151.6060
335+ $0.5989 $200.6315
435+ $0.5789 $251.8215
580+ $0.5190 $301.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess