EN
  • EN
  • DE

SN74CBT6845CDBR

Part No SN74CBT6845CDBR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20SSOP / Bus Switch 8 x 1:1 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number SN74CBT
Other Names 296-19238-2,296-19238-1,-SN74CBT6845CDBRG4R,2156-SN74CBT6845CDBR-TITR,296-19238-6,-SN74CBT6845CDBRR,TEXTISSN74CBT6845CDBR,-SN74CBT6845CDBRE4,-296-19238-1,-SN74CBT6845CDBRE4R,-SN74CBT6845CDBRG4,-296-19238-1,2156-SN74CBT6845CDBR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256760-SN74CBT6845CDBR
Ultra Librarian 3D Model Ultra Librarian SN74CBT6845CDBR CAD Model

Description

The SN74CBT6845CDBR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is a 10-bit FET bus switch that provides high-speed bus switching with low on-state resistance, allowing for efficient data transfer with minimal signal distortion.

Key Features

  • Bus Switch Type: 10-Bit FET
  • Package: SSOP (Shrink Small Outline Package) with 24 pins
  • Operating Voltage: 4.5V to 5.5V
  • Low On-State Resistance: Typically provides a resistance of 5 ohms, allowing for improved signal integrity.
  • 5-V Tolerant Inputs and Outputs: Enables interfacing with 5V logic signals without damage.
  • Quick Switching: Fast switch times of around 0.25 ns (max) for turn-on and 5 ns (max) for turn-off.
  • Low Power Consumption: Features a power-down mode to reduce power consumption when not in active use.
  • High Bandwidth: Over 100MHz bandwidth to support high-speed data communication.
  • ESD Protection: Equipped with robust electrostatic discharge protection to ensure device longevity and reliability.

Applications

The SN74CBT6845CDBR is suitable for a wide range of applications that require efficient and reliable bus management. These applications include:

  • Hot-swap applications
  • Server and networking equipment
  • Data communication systems
  • Signal gating
  • Memory interleaving
  • Switching between multiple sources and destinations

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74CBT6845CDBR is no exception. It is designed to meet stringent industry standards for performance and reliability, ensuring that it can withstand the demands of various high-speed data processing environments.

Ordering Information

The SN74CBT6845CDBR comes in a tape and reel package for easy assembly during the manufacturing process. For detailed ordering and shipping information, please consult the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess