EN
  • EN
  • DE

SN74CBT6845CDBQRE4

Part No SN74CBT6845CDBQRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20SSOP / Bus Switch 8 x 1:1 20-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-SSOP
Base Product Number SN74CBT
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256735-SN74CBT6845CDBQRE4
Ultra Librarian 3D Model Ultra Librarian SN74CBT6845CDBQRE4 CAD Model

Description

The SN74CBT6845CDBQRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments. This device is a 10-bit FET bus switch that provides high-speed bus switching with low on-state resistance, allowing for efficient data transfer with minimal signal distortion.

Key Features

  • 10-Bit Bus Switch: The device features a 10-bit switch configuration that can be used to switch address and data lines in a bus-oriented system.
  • Low On-State Resistance: The switch provides a low on-state resistance of typically 5 ohms, which ensures minimal signal loss and heat generation.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, offering greater flexibility in mixed-voltage systems.
  • Quick Switching Speed: Designed for rapid switching, the SN74CBT6845CDBQRE4 supports quick data exchange, which is crucial for high-speed data processing applications.
  • Low Power Consumption: The device operates with low power dissipation, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: It can operate over an extended temperature range, making it reliable in various environmental conditions.

Applications

The SN74CBT6845CDBQRE4 is ideal for a wide range of applications, including:

  • High-speed data communication and networking equipment
  • Server and data storage systems
  • Signal routing and bus isolation
  • Memory switching and data buffering
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74CBT6845CDBQRE4 is no exception. It is built to meet the stringent requirements of the industrial and commercial markets, ensuring performance and durability in a broad range of applications.

Package and Availability

The SN74CBT6845CDBQRE4 comes in a SSOP (Shrink Small Outline Package) with 24 pins, offering a compact footprint for space-constrained applications. For information on pricing, availability, and ordering, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess