EN
  • EN
  • DE

SN74CBT6800CDBQRE4

Part No SN74CBT6800CDBQRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SW 10 X 1:1 24SSOP/QSOP / Bus Switch 10 x 1:1 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Package Tape & Reel (TR)
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Base Product Number SN74CBT
Standard Package 2,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256695-SN74CBT6800CDBQRE4
Ultra Librarian 3D Model Ultra Librarian SN74CBT6800CDBQRE4 CAD Model

Description

The SN74CBT6800CDBQRE4 is a high-performance integrated circuit from Texas Instruments designed to facilitate low-voltage, high-speed switching with bidirectional data flow. This IC is a member of the 'CBT' family of devices, which are known for their bus switch technology, enabling efficient, high-speed signal switching with minimal propagation delay.

Key Features:

  • 10-Bit FET Switch: The device features a 10-bit bus switch with a 5-ohm switch connection between two ports. This low on-state resistance ensures minimal signal distortion and high-quality data transmission.
  • Bi-Directional Data Flow: With its bidirectional data flow capability, the SN74CBT6800CDBQRE4 can transmit data in both directions, making it versatile for various applications.
  • Low-Voltage Operation: It operates at a nominal voltage of 5V, which allows for integration with many contemporary low-voltage systems.
  • Quick Switching: The device boasts a fast switch time, which is critical for high-speed data processing and communication applications.
  • Wide Operating Temperature Range: This IC maintains reliable performance over a broad temperature range, making it suitable for industrial and automotive applications.

Applications:

The SN74CBT6800CDBQRE4 is versatile and can be used in various applications, such as:

  • Bus isolation and switching
  • Signal gating
  • Backplane switching
  • Hot board insertion
  • Memory interleaving

Quality and Reliability:

Texas Instruments ensures that its products meet the highest standards of quality and reliability. The SN74CBT6800CDBQRE4 is no exception, providing dependable performance for critical systems. It is packaged in a SSOP (Shrink Small Outline Package), which allows for a compact footprint on printed circuit boards.

For designers and engineers looking for a reliable bus switch that can support high-speed data transfer with low-voltage operation, the SN74CBT6800CDBQRE4 from Texas Instruments is an excellent choice. Its robust feature set ensures it can meet the needs of a wide array of applications while maintaining the quality and reliability that TI is known for.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess