EN
  • EN
  • DE

SN74CBT6800CDBQR

Part No SN74CBT6800CDBQR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SW 10 X 1:1 24SSOP/QSOP / Bus Switch 10 x 1:1 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Base Product Number SN74CBT
Other Names -SN74CBT6800CDBQRG4R,-SN74CBT6800CDBQRR,-296-19232-1,-296-19232-1,296-19232-6,296-19232-2,TEXTISSN74CBT6800CDBQR,296-19232-1,-SN74CBT6800CDBQRG4,-SN74CBT6800CDBQRE4,-SN74CBT6800CDBQRE4R,2156-SN74CBT6800CDBQR-TITR
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256767-SN74CBT6800CDBQR
Ultra Librarian 3D Model Ultra Librarian SN74CBT6800CDBQR CAD Model

Description

SN74CBT6800CDBQR 10-Bit FET Bus Switch by Texas Instruments

The SN74CBT6800CDBQR is a high-performance CMOS 10-bit bus switch produced by Texas Instruments that offers a seamless connection between two ports without the propagation delay and ground bounce issues commonly associated with traditional bus exchange methods. Designed to provide the ultimate in low on-state resistance and low-capacitance data path, this switch is ideal for applications that demand minimal signal distortion and maximum signal integrity.

The device features a 10-bit bus switch with a 5-ohm bidirectional switch that connects inputs to outputs. It operates from a 4.5-V to 5.5-V VCC supply, making it compatible with a wide range of digital systems. The SN74CBT6800CDBQR has been meticulously engineered to minimize crosstalk between buses and is particularly useful in applications where high-speed data transfer is critical.

The switch control is managed by the output-enable (OE) input, which, when asserted low, connects the A port to the B port, thus enabling bidirectional data flow. When OE is high, the connection between the A and B ports is open, and the high-impedance state of the switch prevents data flow, ensuring minimal power consumption and preventing data corruption during power-down modes.

The SN74CBT6800CDBQR comes in a space-saving SSOP (Shrink Small-Outline Package) with 24 pins, designated by the suffix 'DBQR' in its part number. This package is ideal for space-constrained applications without compromising on performance. The device supports plug-and-play installation and is characterized for operation from -40°C to 85°C, making it suitable for industrial temperature ranges.

Whether used in servers, telecommunications, networking equipment, or computing interfaces, the SN74CBT6800CDBQR offers a robust solution for high-speed signal switching. Its fast switching speeds, low power dissipation, and high bandwidth make it an excellent choice for both current and next-generation high-speed data transfer applications.

For more detailed specifications, application circuits, and usage guidelines, interested parties are encouraged to consult the official Texas Instruments datasheets and product support documentation.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess