EN
  • EN
  • DE

SN74CBT6800ADWR

Part No SN74CBT6800ADWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10-BIT FET BUS SWITCH WITH PRECHARGED OUTPUTS | IC 10-BIT FET BUS SW 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number 74CBT6800
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254291-SN74CBT6800ADWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT6800ADWR CAD Model

Description

The SN74CBT6800ADWR is a high-performance integrated circuit from Texas Instruments, designed to provide a 10-bit FET bus switch with level shifting. This component is part of the CBT (Controlled-Baseline with Bus Termination) family, which is known for its low power consumption and high-speed operation. The SN74CBT6800ADWR is particularly suitable for applications that require the efficient transfer of data across a bus without the delay and power consumption of traditional bus drivers.

Key Features:

  • 10-Bit Bus Switch: The device includes a 10-bit switch which can be turned on or off by the output-enable (OE) input, providing a seamless connection between two ports.
  • Level Shifting: The SN74CBT6800ADWR is capable of shifting between different logic levels, allowing it to interface between components operating at different voltages.
  • 5-Ω Switch Connection: The low ON-state resistance of the switch ensures minimal signal distortion and high-speed data transmission.
  • Low Power Consumption: It is designed for low power consumption, making it ideal for power-sensitive applications.
  • Wide Operating Voltage Range: The device can operate over a wide voltage range of 4.5 V to 5.5 V, adding to its versatility in different system environments.
  • Quick Switching: Fast switch-on and switch-off times contribute to the high-speed performance of this component.
  • Surface-Mount Device: The SN74CBT6800ADWR comes in a surface-mount package, specifically in a wide-body SOIC (DW) package, making it suitable for compact PCB layouts.

Applications:

The SN74CBT6800ADWR is ideal for a variety of applications, including:

  • Bus isolation and switching in servers and networking equipment.
  • Level translation in multi-voltage systems.
  • Hot-swapping and hot-docking in portable electronics.
  • Signal gating and multiplexing for data communication.

Overall, the SN74CBT6800ADWR from Texas Instruments is a highly versatile, efficient, and reliable choice for designers looking to optimize their high-speed digital systems. Its robust feature set ensures that it can meet the stringent requirements of a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6499 $57.7465
75+ $1.3538 $101.5350
115+ $1.3115 $150.8225
160+ $1.2692 $203.0720
205+ $1.2269 $251.5145
275+ $1.1000 $302.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess