EN
  • EN
  • DE

SN74CBT3384ADGVRE4

Part No SN74CBT3384ADGVRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 5 X 1:1 24TVSOP / Bus Switch 5 x 1:1 24-TVSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TVSOP
Base Product Number 74CBT3384
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256754-SN74CBT3384ADGVRE4
Ultra Librarian 3D Model Ultra Librarian SN74CBT3384ADGVRE4 CAD Model

Description

The SN74CBT3384ADGVRE4 is a high-performance integrated circuit from Texas Instruments, designed to facilitate efficient data flow and signal routing in complex electronic systems. This particular chip belongs to the CBT (Crossbar Switch Technology) family, which is renowned for its ability to switch signals with high speed and low power consumption.

Key Features:

  • 10-Bit Switch: The device provides a 10-bit FET bus switch with a 5-ohm bidirectional switch that allows for the connection or isolation of two ports without significant signal distortion.
  • Low Power Consumption: It operates with minimal power dissipation, which is crucial for battery-powered and energy-sensitive applications.
  • High-Speed Data Transfer: The SN74CBT3384ADGVRE4 supports high-speed data exchange, making it suitable for high-performance computing and communication systems.
  • Wide Operating Voltage Range: The device is compatible with a broad range of supply voltages from 4.5V to 5.5V, providing design flexibility for various system voltage levels.
  • Bus Hold on Data Inputs: It eliminates the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.
  • Low Crosstalk: The CBT technology ensures low crosstalk between switches, which is essential for maintaining signal integrity in high-speed data paths.
  • Package Type: The product is available in a 24-pin TSSOP (Thin Shrink Small Outline Package) which is ideal for space-constrained applications.

Applications:

The SN74CBT3384ADGVRE4 is versatile and can be used in a variety of applications, including:

  • Memory Interleaving and Bus Switching
  • Signal Gating
  • Data Routing and Multiplexing
  • Peripheral Sharing
  • Server and Networking Equipment
  • Telecommunications Systems

With its combination of speed, power efficiency, and design flexibility, the SN74CBT3384ADGVRE4 from Texas Instruments is an excellent choice for designers looking to optimize their high-speed signal routing and data transfer operations.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4443 $51.0945
275+ $0.3646 $100.2650
425+ $0.3532 $150.1100
590+ $0.3418 $201.6620
760+ $0.3304 $251.1040
1,015+ $0.2962 $300.6430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,440 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess