EN
  • EN
  • DE

SN74CBT3345CPWR

Part No SN74CBT3345CPWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74CBT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74CBT3345
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74CBT3345CPWRE4, 296-19220-6, -SN74CBT3345CPWRE4-NDR, SN74CBT3345CPWRG4-ND, -SN74CBT3345CPWRG4, -296-19220-1, -296-19220-1-ND, SN74CBT3345CPWRE4, -SN74CBT3345CPWRG4-NDR, SN74CBT3345CPWRE4-ND, SN74CBT3345CPWRG4, 296-19220-2, 296-19220-1, -SN74CBT3345CPWR-NDR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896553-SN74CBT3345CPWR
Ultra Librarian 3D Model Ultra Librarian SN74CBT3345CPWR CAD Model

Description

The SN74CBT3345CPWR from Texas Instruments is a high-performance integrated circuit designed for facilitating bidirectional voltage-level translation and bus switching in a variety of electronic applications. This versatile chip is part of the CBT (Controlled-Bidirectional-Transceiver) family, which is renowned for its ability to operate as both a transceiver and a bus switch.

Key Features

  • Octal Bidirectional Transceiver: The device contains eight bidirectional data paths, providing ample connectivity for data transmission and reception.
  • Bus Hold on Data Inputs: The SN74CBT3345CPWR eliminates the need for external pull-up or pull-down resistors by maintaining the last active data state during periods of high impedance.
  • Wide Operating Voltage Range: With a range of 2.3V to 3.6V, this IC is suitable for interfacing with various logic levels, making it highly versatile in mixed-voltage applications.
  • Low Power Consumption: The device is optimized for low power consumption, which is crucial for battery-operated and power-sensitive devices.
  • Power-Down Protection: Inputs and outputs are designed to enter a high-impedance state when the device is powered down, thereby preventing unwanted current flow.
  • Surface-Mount Package: The SN74CBT3345CPWR comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The device is commonly used in applications that require voltage translation between different logic levels, such as interfacing between microprocessors or microcontrollers and peripherals with different voltage requirements. Its bidirectional capability allows for seamless communication in data buses, making it a great choice for computing, consumer electronics, and telecommunications systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74CBT3345CPWR is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets, ensuring long-term performance and stability in a wide range of environmental conditions.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6552 $52.4160
190+ $0.5376 $102.1440
290+ $0.5208 $151.0320
400+ $0.5040 $201.6000
515+ $0.4872 $250.9080
690+ $0.4368 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess