EN
  • EN
  • DE

SN74CBT3257CDBR

Part No SN74CBT3257CDBR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 4-BIT 1-OF-2 FET MULTIPLEXER/DEMULTIPLEXER 5-V BUS SWITCH WITH -2-V UNDERSHOOT PROTECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel - TR
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 1254261-SN74CBT3257CDBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBT3257
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74CBT3257CDBR CAD Model

Description

SN74CBT3257CDBR - Texas Instruments

The SN74CBT3257CDBR is a high-performance, 4-bit 1-of-2 FET multiplexer/demultiplexer from Texas Instruments, designed to facilitate the routing of digital signals in a wide array of electronic systems. With its low on-state resistance and minimal propagation delay, this multiplexer/demultiplexer integrated circuit (IC) is an ideal solution for applications requiring efficient and reliable switching of data signals.

Key Features:

  • Low On-State Resistance: The device features a typical on-state resistance of only 5 ohms, which minimizes signal distortion and ensures high-quality signal transmission.
  • Low Power Consumption: Operating with a power supply range of 4.5 V to 5.5 V, the SN74CBT3257CDBR is optimized for low power consumption, making it suitable for battery-powered devices.
  • High-Speed Data Switching: With a typical propagation delay of only 0.25 ns, this IC allows for high-speed data switching, which is critical for modern high-performance systems.
  • Bidirectional Operation: The multiplexer/demultiplexer can operate in both directions, allowing it to route signals from a single input to one of two outputs or from two inputs to a single output.
  • Wide Operating Temperature Range: The device is designed to perform reliably in a broad range of environmental conditions, with an operating temperature range of -40°C to +85°C.

Applications:

The SN74CBT3257CDBR is versatile and can be used in various applications, including:

  • Signal gating
  • Data switching and routing
  • Function selection in multiplexed data paths
  • Communication systems
  • Networking equipment
  • Computer peripherals

Its compact SSOP (Shrink Small Outline Package) with a body size of 5.3 mm × 6.2 mm makes it suitable for space-constrained applications. With its robust design and high-speed performance, the SN74CBT3257CDBR from Texas Instruments is a reliable choice for designers looking to improve signal routing efficiency in their digital systems.

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74CBT3257CDBR is no exception. This product is manufactured to the highest standards, ensuring both reliability and performance for critical applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4718 $51.8980
260+ $0.3872 $100.6720
400+ $0.3751 $150.0400
555+ $0.3630 $201.4650
715+ $0.3509 $250.8935
955+ $0.3146 $300.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,230 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess