EN
  • EN
  • DE

SN74CBT3257CD

Part No SN74CBT3257CD
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 4 X 2:1 16SOIC / Multiplexer/Demultiplexer 4 x 2:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74CBT3257
Other Names SN74CBT3257CDG4,SN74CBT3257CDE4,SN74CBT3257CD,SN74CBT3257CDE4,SN74CBT3257CDG4,2156-SN74CBT3257CD,296-33868-5,TEXTISSN74CBT3257CD,296-SN74CBT3257CD,296-33868-5
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256713-SN74CBT3257CD
Ultra Librarian 3D Model Ultra Librarian SN74CBT3257CD CAD Model

Description

The SN74CBT3257CD from Texas Instruments is a high-performance, 4-bit 1-of-2 FET multiplexer/demultiplexer IC. This device is designed to provide efficient data path management by allowing the selection or routing of data from four input/output ports to two output/input ports. It is an essential component for applications requiring high-speed switching and low on-state resistance.

Key Features:

  • Low On-State Resistance: The device features a low on-state resistance of typically 5 ohms, providing efficient data transfer with minimal signal attenuation.
  • Wide Operating Voltage Range: SN74CBT3257CD operates over a broad voltage range of 4.5V to 5.5V, making it suitable for interfacing with 5V TTL logic levels.
  • High-Speed Switching: The IC is capable of high-speed switching, which is critical for applications that demand quick response times and high data throughput.
  • Bidirectional Data Flow: With its bidirectional data flow capability, this multiplexer/demultiplexer can be used in various configurations, enhancing the flexibility of the system design.
  • Low Power Consumption: Designed for power-sensitive applications, the SN74CBT3257CD offers low power dissipation.
  • ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry, safeguarding it against the damaging effects of static electricity.

Applications:

The SN74CBT3257CD is ideal for a wide range of applications, including:

  • Data multiplexing in telecommunication systems
  • Signal gating in data acquisition systems
  • Switching in networking equipment
  • Bus isolation and switching in computing platforms

Package and Quality:

This device is available in a 14-pin SOIC package, providing a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality and reliability, and the SN74CBT3257CD is no exception. It is manufactured to the highest standards to ensure consistent performance and long-term durability.

For detailed specifications, application notes, and support resources, visit the Texas Instruments official website or contact your local sales representative.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3978 $51.7140
310+ $0.3264 $101.1840
475+ $0.3162 $150.1950
655+ $0.3060 $200.4300
850+ $0.2958 $251.4300
1,135+ $0.2652 $301.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess