EN
  • EN
  • DE

SN74CBT3251DE4

Part No SN74CBT3251DE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 1 X 8:1 16SOIC / Multiplexer/Demultiplexer 1 x 8:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74CBT3251
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256710-SN74CBT3251DE4
Ultra Librarian 3D Model Ultra Librarian SN74CBT3251DE4 CAD Model

Description

Overview of SN74CBT3251DE4

The SN74CBT3251DE4 is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in electronic applications. This particular product is a 1-of-8 FET multiplexer/demultiplexer, designed to facilitate the routing of digital signals within a circuit. Constructed with the latest semiconductor technology, it offers a compelling solution for designers looking to optimize signal management in complex electronic systems.

Key Features

  • Low Power Consumption: The device is engineered for minimal power draw, making it ideal for battery-operated and power-sensitive applications.
  • High Speed: It delivers swift switching performance, which is essential for high-speed data transmission and signal processing tasks.
  • Wide Operating Voltage Range: The SN74CBT3251DE4 operates over a broad voltage range, accommodating various levels of signal voltages and ensuring compatibility with multiple system architectures.
  • Low Crosstalk: Crosstalk between channels is minimized, which is critical for maintaining signal integrity in dense electronic environments.
  • Bi-Directional Functionality: It can be used as either a multiplexer or a demultiplexer, offering flexibility in its application.

Applications

The versatility of the SN74CBT3251DE4 allows it to be employed in a diverse array of applications. It is particularly well-suited for:

  • Data routing in communication systems
  • Signal gating in data acquisition systems
  • Switching in networking equipment
  • Interface bridging in computing devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The SN74CBT3251DE4 is no exception, with its robust design ensuring long-term reliability. It is an ideal choice for designers who require a dependable solution for their electronic switching needs.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet and product documentation available on the Texas Instruments website. This resource provides comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes to assist in the successful integration of the SN74CBT3251DE4 into various electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7132 $53.4900
175+ $0.5852 $102.4100
265+ $0.5670 $150.2550
365+ $0.5487 $200.2755
475+ $0.5304 $251.9400
635+ $0.4755 $301.9425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess