EN
  • EN
  • DE

SN74CBT3245CDWR

Part No SN74CBT3245CDWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 8-BIT FET BUS SWITCH 5-V BUS SWITCH WITH -2-V UNDERSHOOT PROTECTION | IC OCTAL FET BUS SWITCH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74CBT3245
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254254-SN74CBT3245CDWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT3245CDWR CAD Model

Description

Product Overview: SN74CBT3245CDWR

The SN74CBT3245CDWR is an integrated circuit device manufactured by Texas Instruments, renowned for its precision and reliability in the electronics industry. This particular model is part of the CBT series, which stands for Controlled Bidirectional Transceiver, designed for voltage translation and bus isolation purposes.

Key Features

  • Octal Bidirectional Switch: The device features eight bidirectional data paths, allowing for efficient data transfer and multiplexing between two buses.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 4.5 V to 5.5 V, making it versatile for interfacing with various logic levels.
  • Low Power Consumption: The SN74CBT3245CDWR is designed for low power consumption, which is crucial for battery-powered and energy-sensitive applications.
  • High Bandwidth: A bandwidth of up to 32 MHz ensures that the device can handle high-speed data transmission without bottlenecking system performance.
  • Flow-Through Architecture: The pinout is designed for a flow-through architecture, which simplifies the PCB layout and reduces signal distortion.

Applications

The SN74CBT3245CDWR is suitable for a wide range of applications, including but not limited to:

  • Bus isolation in servers and telecom systems
  • Voltage translation in mixed-voltage systems
  • Interface bridging in multi-voltage platforms
  • Signal gating and multiplexing for data management

Package and Quality

This device comes in a wide-body SOIC (DW) package with 20 pins, denoted by the suffix 'CDWR' in its product code. The packaging is designed to ensure robustness and ease of soldering onto a printed circuit board (PCB). Additionally, Texas Instruments maintains stringent quality control measures, ensuring that each SN74CBT3245CDWR meets industry standards for performance and reliability.

For detailed technical specifications, application notes, and support documentation, it is recommended to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4960 $52.0800
250+ $0.4070 $101.7500
385+ $0.3943 $151.8055
525+ $0.3815 $200.2875
680+ $0.3688 $250.7840
910+ $0.3307 $300.9370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,468 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess