EN
  • EN
  • DE

SN74CBT3245CDW

Part No SN74CBT3245CDW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20SOIC / Bus Switch 8 x 1:1 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74CBT3245
Other Names SN74CBT3245CDWE4,SN74CBT3245CDW,SN74CBT3245CDWE4,SN74CBT3245CDWG4,296-SN74CBT3245CDW,2156-SN74CBT3245CDW,SN74CBT3245CDWG4,TEXTISSN74CBT3245CDW
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256720-SN74CBT3245CDW
Ultra Librarian 3D Model Ultra Librarian SN74CBT3245CDW CAD Model

Description

SN74CBT3245CDW Octal Bus Switch by Texas Instruments

The SN74CBT3245CDW is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This octal bus switch is part of the CBT (Controlled-Bus Transceiver) family and is specifically engineered to provide high-speed switching with low power consumption in a wide array of electronic applications.

The device features eight bidirectional switches that can be operated independently, allowing for versatile connectivity options between data buses. Each switch is capable of handling signals with speeds up to the megahertz range, making the SN74CBT3245CDW suitable for high-speed data transfer systems.

Key Features:

  • Bus Switch Configuration: 8 x 1:1
  • Operating Voltage: The switch operates at a nominal supply voltage of 5V, which is compatible with TTL (Transistor-Transistor Logic) levels, ensuring easy integration with existing digital systems.
  • Low Standby Current: The device is designed with power conservation in mind, featuring a low ICC of 10 µA max, which contributes to energy-efficient operation.
  • High Bandwidth: The SN74CBT3245CDW offers a bandwidth that can accommodate fast data transfer, ensuring minimal signal delay and high data integrity.
  • Package Type: Housed in a 24-pin SOIC (Small Outline Integrated Circuit) package, the SN74CBT3245CDW is compact and suitable for space-constrained applications.

Applications:

The SN74CBT3245CDW is versatile and can be used in various applications, such as:

  • Switching between different data buses in computing systems
  • Signal gating in telecommunications equipment
  • Interface bridging in consumer electronics
  • Data routing in networking hardware

With its robust design and reliable performance, the SN74CBT3245CDW is an excellent choice for designers looking to improve data transfer efficiency while maintaining low power consumption. Its ease of use, combined with Texas Instruments' reputation for quality, makes this octal bus switch a valuable component in any electronic system that requires fast and efficient data handling.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6229 $52.9465
200+ $0.5111 $102.2200
305+ $0.4952 $151.0360
420+ $0.4792 $201.2640
540+ $0.4632 $250.1280
725+ $0.4153 $301.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,468 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess