EN
  • EN
  • DE

SN74CBT3245CDBR

Part No SN74CBT3245CDBR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SWITCH BUS OCTAL FET 20-SSOP / Bus Switch 1-Element CMOS 8-IN 20-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel package
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 794979-SN74CBT3245CDBR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74CBT3245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74CBT3245CDBR CAD Model

Description

SN74CBT3245CDBR Octal FET Bus Switch by Texas Instruments

The SN74CBT3245CDBR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This device belongs to the CBT (Crossbar Switch Technology) family, which is known for its low-power, high-speed switching capabilities. The SN74CBT3245CDBR is an octal FET bus switch that provides eight bits of high-speed TTL-compatible bus switching in a very small SSOP (Shrink Small Outline Package) footprint.

The SN74CBT3245CDBR is designed with an emphasis on flexibility and efficiency. It operates as an 8-bit bus switch that can connect two different buses or isolate them completely. This is achieved through the use of a bi-directional switch, which allows data to flow in both directions when the switch is closed and blocks data when the switch is open. The control of the switch is managed by an output-enable (OE) input, which can be used to quickly switch the connection on or off.

This device features a low on-state resistance of the switch, which minimizes the propagation delay and supports high-bandwidth data transfers. This makes it ideal for applications where data integrity and speed are crucial, such as communication systems, networking, and high-speed data lines. Additionally, the low-power consumption of the SN74CBT3245CDBR makes it suitable for battery-operated and power-sensitive devices.

The SN74CBT3245CDBR operates over a broad voltage range from 4.5V to 5.5V, which allows for compatibility with most TTL circuits. Its packaging is designed for optimized PCB space saving, making it a great choice for compact electronic designs. Furthermore, the device's robust construction ensures reliable operation in a variety of environmental conditions, which is a hallmark of Texas Instruments' products.

Overall, the SN74CBT3245CDBR is a versatile and reliable component that offers the performance and quality expected from Texas Instruments. It is a perfect solution for designers looking to implement efficient bus switching in their digital systems while maintaining signal integrity at high speeds.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4843 $50.8515
255+ $0.3974 $101.3370
390+ $0.3850 $150.1500
540+ $0.3726 $201.2040
695+ $0.3602 $250.3390
930+ $0.3229 $300.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess