EN
  • EN
  • DE

SN74CBT3245APW

Part No SN74CBT3245APW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description OCTAL FET BUS SWITCH | IC SWITCH BUS FET OCTAL 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74CBT3245
Manufacturer Pack Quantity 70
MSL Level 1 (Unlimited)
Win Source Part Number 1254250-SN74CBT3245APW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT3245APW CAD Model

Description

The SN74CBT3245APW is an integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-quality octal bus switch is a part of the CBT family, designed to provide high-speed switching with low on-state resistance, making it suitable for switching applications in various digital systems.

Key Features:

  • Octal Bus Switch: Features eight bidirectional switches that can be controlled independently, allowing for flexible data path management.
  • Low On-State Resistance (Ron): Provides efficient signal switching with minimal signal distortion, ensuring high performance in data transmission.
  • 5-V Tolerant Inputs: Allows interface with 5V logic signals without damage, enhancing compatibility with various logic families.
  • Low Power Consumption: Operates with minimal power dissipation, making it suitable for power-sensitive applications.
  • High-Speed Operation: Designed to switch signals at high speeds, which is essential for modern digital systems requiring fast data throughput.
  • Wide Operating Temperature Range: Functions reliably across a broad range of temperatures, from -40°C to 85°C, suitable for industrial environments.
  • 20-Pin TSSOP Package: Comes in a thin shrink small-outline package, which is ideal for space-constrained applications.

Applications:

The SN74CBT3245APW is perfect for a variety of applications that require efficient and reliable switching of digital signals. These include:

  • Bus isolation and switching
  • Memory interleaving
  • Signal gating
  • Backplane driving
  • Data acquisition systems
  • Communication systems

Quality and Reliability:

As with all Texas Instruments products, the SN74CBT3245APW is designed to meet high standards of quality and reliability. Customers can trust this component to perform consistently over its intended lifespan, even under challenging conditions.

Ordering Information:

To purchase the SN74CBT3245APW or obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure to reference the correct product code when placing an order to avoid any confusion.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5018 $50.1800
245+ $0.4118 $100.8910
380+ $0.3989 $151.5820
520+ $0.3860 $200.7200
670+ $0.3732 $250.0440
900+ $0.3346 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess