EN
  • EN
  • DE

SN74CBT3245AGQNR

Part No SN74CBT3245AGQNR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20BGA / Bus Switch 8 x 1:1 20-BGA MICROSTAR JUNIOR (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Package Tape & Reel
Product Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-VFBGA
Supplier Device Package 20-BGA MICROSTAR JUNIOR (4x3)
Base Product Number SN74CBT
Other Names 296-12090-1,2156-SN74CBT3245AGQNR,296-12090-2,296-12090-6R,2156-SN74CBT3245AGQNR-TITR,296-12090-1R,TEXTISSN74CBT3245AGQNR,296-12090-2R,-296-12090-1,-296-12090-1,-SN74CBT3245AGQNRR,296-12090-6
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256699-SN74CBT3245AGQNR
Ultra Librarian 3D Model Ultra Librarian SN74CBT3245AGQNR CAD Model

Description

Product Overview: SN74CBT3245AGQNR

The SN74CBT3245AGQNR is a high-performance integrated circuit from Texas Instruments, designed to address the needs for efficient data bus management and signal gating in complex digital systems. As an octal bus switch from the CBT family, it offers a seamless connection between two ports without the need for additional interfacing components, making it an ideal solution for bus switching and multiplexing applications.

Key Features

  • Octal Bus Switch: The device features eight bidirectional switches that can connect inputs to outputs, providing flexibility in signal routing.
  • Low On-State Resistance: With a typical on-state resistance of only 5 ohms, the switch offers minimal signal distortion and power loss, ensuring high signal integrity.
  • 5-V Tolerant: The inputs are 5-V tolerant when the device is powered by a 3.3-V supply, making it compatible with mixed-voltage environments.
  • Quick Switching: Fast switch times with a typical propagation delay of only 0.25 ns allow for high-speed operation, suitable for modern digital systems.
  • Low Power Consumption: The device is designed to consume minimal power, with an ICC of only 10 µA max, reducing the overall power budget of the system.

Applications

The SN74CBT3245AGQNR is versatile and can be used in a wide range of applications, including:

  • Data bus switching and isolation
  • Signal multiplexing
  • Memory interleaving
  • Logic signal gating
  • Peripheral sharing

Package and Quality

This device is offered in a compact, surface-mount QFN package, providing a space-saving solution for densely packed PCBs. It is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. Texas Instruments is committed to high-quality standards, and the SN74CBT3245AGQNR is no exception, meeting stringent industry requirements for performance and reliability.

With its robust feature set and versatile applications, the SN74CBT3245AGQNR from Texas Instruments stands out as a smart choice for designers seeking a reliable bus switch solution.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess