EN
  • EN
  • DE

SN74CBT3244PWLE

Part No SN74CBT3244PWLE
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description OCTAL FET BUS SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254248-SN74CBT3244PWLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT3244PWLE CAD Model

Description

Product Overview: SN74CBT3244PWLE

The SN74CBT3244PWLE from Texas Instruments is a high-performance, 8-bit FET bus switch designed with a low on-state resistance, providing a connection between two ports with minimal signal distortion. This integrated circuit is part of the CBT (Controlled-Bidirectional-Transceiver) family and is particularly well-suited for applications requiring the efficient transfer of data between two buses or signal lines.

Key Features

  • Low On-State Resistance: The device features a typical on-state resistance of only 5 ohms, which facilitates fast data transfer with minimal voltage drop across the switch.
  • High Bandwidth: With a bandwidth of up to 250 MHz, this bus switch can handle high-speed data traffic, making it ideal for modern digital applications.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off. This provides greater flexibility in mixed-voltage environments.
  • Low Power Consumption: The SN74CBT3244PWLE is designed for low power consumption, making it suitable for power-sensitive applications.
  • Bi-Directional Data Flow: The bus switch can transfer data in both directions, providing versatility in interfacing different components or systems.
  • Quick Switching: Fast switch times of less than 0.25 ns (max) ensure that data is transferred with minimal delay.
  • Multiple Package Options: Available in a 20-pin TSSOP (Thin Shrink Small Outline Package), it offers a compact solution for space-constrained applications.

Applications

The SN74CBT3244PWLE is commonly used in a variety of digital applications, including:

  • Bus isolation and switching
  • Memory switching
  • Signal gating
  • Backplane interfacing
  • Hot board insertion

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The SN74CBT3244PWLE is manufactured to the highest standards, ensuring consistent performance and durability. Its robust design allows it to operate over a wide temperature range, making it suitable for industrial and commercial applications.

Whether you're designing a complex data system or simply need efficient bus management, the SN74CBT3244PWLE offers a reliable solution with its high-speed data handling capabilities and low power consumption.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess