EN
  • EN
  • DE

SN74CBT1G125DCKT

Part No SN74CBT1G125DCKT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SN74CBT1G125 SINGLE FET BUS SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Tube
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Manufacturer Homepage www.ti.com
Win Source Part Number 720465-SN74CBT1G125DCKT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT1G125DCKT CAD Model

Description

SN74CBT1G125DCKT Single-Bit FET Bus Switch by Texas Instruments

The SN74CBT1G125DCKT is a high-performance CMOS single-bit bus switch from Texas Instruments, designed with the modern electronic engineer's needs in mind. This component is part of TI's SN74 series, known for its robust design and reliable performance in a variety of applications. The SN74CBT1G125DCKT offers a 5-Ω switch connection between two ports with minimal propagation delay and reduced power consumption, making it an ideal choice for bus management and signal gating in your circuits.

This bus switch operates with a single supply voltage ranging from 4.5V to 5.5V, and it is characterized for operation from -40°C to 85°C, ensuring flexibility and reliability across different environmental conditions. The device features a single FET switch which can be controlled by the input enable (OE) signal. When OE is low, the switch is on and allows bidirectional data flow; when OE is high, the switch is off, and the high-impedance state at the switch I/O prevents data flow.

The SN74CBT1G125DCKT comes in a space-saving 5-pin SC-70 (SOT-353) package, making it an excellent choice for applications where board space is at a premium. Its low on-state resistance ensures minimal signal distortion and allows for higher bandwidth data transmission. Additionally, the device features low power consumption and a built-in level-shifting capability, which allows for cross-voltage system interfacing without the need for external components.

Applications for the SN74CBT1G125DCKT are diverse and include data bus switching and isolation, signal gating, capacitive load driving, and as a function of multiplexing signals with high bandwidth requirements. Its robust design and ease of use make it a go-to component for designers looking to optimize their high-speed digital systems.

Whether you are designing complex computing systems, telecommunications equipment, or portable electronics, the SN74CBT1G125DCKT from Texas Instruments offers the performance, reliability, and quality that professionals have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9896 $54.4280
125+ $0.8120 $101.5000
195+ $0.7866 $153.3870
265+ $0.7612 $201.7180
340+ $0.7359 $250.2060
455+ $0.6598 $300.2090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,300 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess