EN
  • EN
  • DE

SN74CBT16811CDLRG4

Part No SN74CBT16811CDLRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 24-BIT FET BUS SWITCH WITH PRECHARGED OUTPUTS 5-V BUS SWITCH WITH-2-V UNDERSHOOT PROTECTION | IC SWITCH BUS FET 24BIT 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Supplier Device Package 56-SSOP
Family Part Number 74CBT16811
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1254235-SN74CBT16811CDLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT16811CDLRG4 CAD Model

Description

Overview of SN74CBT16811CDLRG4

The SN74CBT16811CDLRG4 is a high-performance integrated circuit from Texas Instruments, designed to provide a 24-bit FET bus switch with a 5-ohm bus resistor. This device belongs to the CBT (crossbar switch technology) family, which is known for its low power consumption and high-speed operation. The SN74CBT16811CDLRG4 is particularly suitable for applications that require the efficient transfer of data across a bus interface, such as memory switching, signal gating, and bus isolation.

Key Features

  • Low On-State Resistance (Ron): The switch provides a typical Ron of 5 ohms, ensuring minimal signal distortion and power loss across the switch.
  • Wide Voltage Range: This device operates with a 5-V VCC (±10%), accommodating a variety of logic levels and providing design flexibility.
  • High-Speed Operation: It is capable of switching speeds that are suitable for high-performance applications, ensuring quick and efficient data transfer across the bus.
  • Low Power Consumption: The SN74CBT16811CDLRG4 is designed for low power operation, which helps in reducing the overall power consumption of the system.
  • Flow-Through Architecture: The pinout supports easy PCB layout and reduces signal skew by facilitating a direct path from input to output.

Applications

The versatility of the SN74CBT16811CDLRG4 makes it ideal for a wide range of applications, including:

  • Memory Interleaving and Switching
  • Signal Gating
  • Bus Isolation
  • Backplane Data Transfer
  • Hot Docking

Package and Quality

The SN74CBT16811CDLRG4 is offered in a surface-mount, 56-pin SSOP (Shrink Small-Outline Package) that is RoHS compliant. Texas Instruments ensures high standards of quality and reliability, making this device a trusted choice for engineers and designers working on advanced electronic systems.

Conclusion

With its robust feature set and high-speed performance, the SN74CBT16811CDLRG4 from Texas Instruments is an excellent choice for designers who need a reliable and efficient solution for bus switching applications. Its low on-state resistance, wide voltage range, and low power consumption make it an indispensable component in modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess